BSS84LT1G alternative parts: BSS84

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - BSS84LT1G - Power MOSFET, P Channel, 50 V, 130 mA, 10 ohm, SOT-23, Surface Mount
MOSFET P-CH 50V 130MA SOT-23
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
23 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
130mA Ta
130mA Ta
Drive Voltage (Max Rds On, Min Rds On):
5V
5V
Number of Elements:
1
1
Power Dissipation (Max):
225mW Ta
360mW Ta
Turn Off Delay Time:
16 ns
10 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
2004
2013
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Resistance:
10Ohm
10Ohm
Voltage - Rated DC:
-50V
-50V
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Current Rating:
-130mA
-130mA
Time@Peak Reflow Temperature-Max (s):
10
-
Pin Count:
3
-
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
225mW
360mW
Turn On Delay Time:
3.6 ns
2.5 ns
FET Type:
P-Channel
P-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
10 Ω @ 100mA, 5V
10Ohm @ 100mA, 5V
Vgs(th) (Max) @ Id:
2V @ 250μA
2V @ 1mA
Halogen Free:
Halogen Free
-
Input Capacitance (Ciss) (Max) @ Vds:
30pF @ 5V
73pF @ 25V
Rise Time:
1ns
6.3ns
Vgs (Max):
±20V
±20V
Fall Time (Typ):
1 ns
6.3 ns
Continuous Drain Current (ID):
130mA
130mA
Threshold Voltage:
-2V
-1.7V
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
50V
-50V
Nominal Vgs:
2 V
-1.7 V
Height:
1.016mm
930μm
Length:
3.0226mm
2.92mm
Width:
1.397mm
3.05mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Supplier Device Package:
-
SOT-23-3
Termination:
-
SMD/SMT
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Voltage:
-
50V
Current:
-
13A
Gate Charge (Qg) (Max) @ Vgs:
-
1.3nC @ 5V
Drain to Source Voltage (Vdss):
-
50V
Dual Supply Voltage:
-
-50V
Input Capacitance:
-
73pF
Drain to Source Resistance:
-
10Ohm
Rds On Max:
-
10 Ω
BSS84LT1G

BSS84LT1G

(In Stock: 86454)

ON Semiconductor