BSS84LT1G alternative parts: BSS87H6327FTSA1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR - BSS84LT1G - Power MOSFET, P Channel, 50 V, 130 mA, 10 ohm, SOT-23, Surface Mount
In a Pack of 100, N-Channel MOSFET, 260 mA, 240 V, 3-Pin SOT-89 Infineon BSS87H6327XTSA1
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
-
Factory Lead Time:
23 Weeks
8 Weeks
Contact Plating:
Tin
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-243AA
Surface Mount:
YES
-
Number of Pins:
3
3
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
130mA Ta
260mA Ta
Drive Voltage (Max Rds On, Min Rds On):
5V
4.5V 10V
Number of Elements:
1
1
Power Dissipation (Max):
225mW Ta
1W Ta
Turn Off Delay Time:
16 ns
17.6 ns
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Published:
2004
1997
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Not For New Designs
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
4
ECCN Code:
EAR99
EAR99
Resistance:
10Ohm
-
Voltage - Rated DC:
-50V
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
FLAT
Peak Reflow Temperature (Cel):
260
-
Current Rating:
-130mA
-
Time@Peak Reflow Temperature-Max (s):
10
-
Pin Count:
3
4
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
225mW
1W
Turn On Delay Time:
3.6 ns
3.7 ns
FET Type:
P-Channel
N-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
10 Ω @ 100mA, 5V
6 Ω @ 260mA, 10V
Vgs(th) (Max) @ Id:
2V @ 250μA
1.8V @ 108μA
Halogen Free:
Halogen Free
-
Input Capacitance (Ciss) (Max) @ Vds:
30pF @ 5V
97pF @ 25V
Rise Time:
1ns
3.5ns
Vgs (Max):
±20V
±20V
Fall Time (Typ):
1 ns
27.3 ns
Continuous Drain Current (ID):
130mA
290mA
Threshold Voltage:
-2V
1.5V
Gate to Source Voltage (Vgs):
20V
20V
Drain to Source Breakdown Voltage:
50V
240V
Nominal Vgs:
2 V
1.5 V
Height:
1.016mm
1.5mm
Length:
3.0226mm
4.5mm
Width:
1.397mm
2.5mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Series:
-
SIPMOS®
Termination:
-
SMD/SMT
Terminal Finish:
-
Tin (Sn)
Additional Feature:
-
LOGIC LEVEL COMPATIBLE
JESD-30 Code:
-
R-PDSO-F4
Number of Channels:
-
1
Case Connection:
-
DRAIN
Gate Charge (Qg) (Max) @ Vgs:
-
5.5nC @ 10V
Max Dual Supply Voltage:
-
240V
Drain Current-Max (Abs) (ID):
-
0.26A
Drain-source On Resistance-Max:
-
6Ohm
Dual Supply Voltage:
-
240V
BSS84LT1G

BSS84LT1G

(In Stock: 86454)

ON Semiconductor