CC0603KRX7R9BB103 alternative parts: CC0603JRNPO9BN270
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 10000PF 50V X7R 0603 | CAP CER 27PF 50V C0G/NPO 0603 |
Factory Lead Time: | 33 Weeks | 33 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | 2 |
Material: | Ceramic | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CC | CC |
Published: | 2005 | 2009 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±10% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | C0G NP0 |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose |
Capacitance: | 10000pF | 27pF |
Voltage - Rated DC: | 50V | 50V |
Packing Method: | TR, Paper, 7 Inch | TR, PAPER, 7 INCH |
Depth: | 800μm | 800μm |
Case Code (Metric): | 1608 | 3216 |
Case Code (Imperial): | 0603 | 1206 |
Temperature Characteristics Code: | X7R | C0G |
Multilayer: | Yes | Yes |
Insulation Resistance: | 100GOhm | 100GOhm |
Voltage: | 50V | 50V |
Halogen Free: | Halogen Free | Halogen Free |
Height: | 900μm | 1.6mm |
Length: | 1.6mm | - |
Width: | 0.8mm | 0.8mm |
Thickness (Max): | 0.035 0.90mm | 0.035 0.90mm |
Thickness: | 889μm | 889μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Dielectric Material: | - | Ceramic |
Voltage - Rated AC: | - | 50V |
Dielectric: | - | C0G |

CC0603KRX7R9BB103
(In Stock: 71500)
YageoQty
Unit Price
Ext Price
1
$0.029012
$0.03
500
$0.021332
$10.67
1000
$0.017777
$17.78
2000
$0.016309
$32.62
5000
$0.015242
$76.21
10000
$0.014179
$141.79
15000
$0.013712
$205.68
50000
$0.013483
$674.15
Minimum: 1 Multiples: 1
Unit Price: $0.029012
Ext Price: $0.03
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools