CC0603KRX7R9BB103 alternative parts: CC0603JRNPO9BN470

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 10000PF 50V X7R 0603
CAPACITOR CERAMIC 47PF 50V, C0G, 5%, 0603
Factory Lead Time:
33 Weeks
33 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Material:
Ceramic
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CC
CC
Published:
2005
1997
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
C0G NP0
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
Capacitance:
10000pF
47pF
Voltage - Rated DC:
50V
50V
Packing Method:
TR, Paper, 7 Inch
TR, PAPER, 7 INCH
Depth:
800μm
800μm
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Temperature Characteristics Code:
X7R
C0G
Multilayer:
Yes
Yes
Insulation Resistance:
100GOhm
100GOhm
Voltage:
50V
50V
Halogen Free:
Halogen Free
Halogen Free
Height:
900μm
800μm
Length:
1.6mm
1.6mm
Width:
0.8mm
0.8mm
Thickness (Max):
0.035 0.90mm
0.035 0.90mm
Thickness:
889μm
889μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Composition:
-
Ceramic
Voltage - Rated AC:
-
50V
Dielectric:
-
C0G
CC0603KRX7R9BB103

CC0603KRX7R9BB103

(In Stock: 71500)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.029012

    $0.03

  • 500

    $0.021332

    $10.67

  • 1000

    $0.017777

    $17.78

  • 2000

    $0.016309

    $32.62

  • 5000

    $0.015242

    $76.21

  • 10000

    $0.014179

    $141.79

  • 15000

    $0.013712

    $205.68

  • 50000

    $0.013483

    $674.15

Minimum: 1 Multiples: 1

Unit Price: $0.029012

Ext Price: $0.03

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity