CC0805KRX7R9BB104 alternative parts: CC0805JRNPO9BN330
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.1UF 50V X7R 0805 | CAP CER 33PF 50V C0G/NPO 0805 |
Factory Lead Time: | 33 Weeks | 33 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | 2 |
Material: | Ceramic | - |
Manufacturer Package Identifier: | CC0805-0.85 | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CC | CC |
Published: | 2005 | 2005 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±10% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | - |
Temperature Coefficient: | X7R | C0G NP0 |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 33pF |
Voltage - Rated DC: | 50V | 50V |
Packing Method: | TR, Paper, 7 Inch | TR, PAPER, 7 INCH |
Depth: | 1.25mm | 1.25mm |
Case Code (Metric): | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 |
Temperature Characteristics Code: | X7R | C0G |
Multilayer: | Yes | Yes |
Insulation Resistance: | 100GOhm | - |
Voltage: | 50V | 50V |
Halogen Free: | Halogen Free | Halogen Free |
Features: | High Voltage | High Voltage |
Height: | 950μm | 600μm |
Thickness (Max): | 0.033 0.85mm | 0.024 0.60mm |
Thickness: | 838.2μm | 609.6μm |
REACH SVHC: | No SVHC | Unknown |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Dielectric Material: | - | Ceramic |
Voltage - Rated AC: | - | 50V |
Dielectric: | - | C0G |

CC0805KRX7R9BB104
(In Stock: 300006)
YageoUnited States