CC0805KRX7R9BB104 alternative parts: CC0805KKX5R6BB106

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 0.1UF 50V X7R 0805
CAP CER 10UF 10V X5R 0805
Factory Lead Time:
33 Weeks
33 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Material:
Ceramic
-
Manufacturer Package Identifier:
CC0805-0.85
-
Operating Temperature:
-55°C~125°C
-55°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CC
CC
Published:
2005
2005
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
X5R
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
10μF
Voltage - Rated DC:
50V
10V
Packing Method:
TR, Paper, 7 Inch
TR, BLISTER, 7 INCH
Depth:
1.25mm
1.25mm
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Temperature Characteristics Code:
X7R
X5R
Multilayer:
Yes
Yes
Insulation Resistance:
100GOhm
-
Voltage:
50V
10V
Halogen Free:
Halogen Free
Halogen Free
Features:
High Voltage
-
Height:
950μm
850μm
Thickness (Max):
0.033 0.85mm
-
Thickness:
838.2μm
-
REACH SVHC:
No SVHC
Unknown
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Composition:
-
Ceramic
Dissipation Factor:
-
15 %
CC0805KRX7R9BB104

CC0805KRX7R9BB104

(In Stock: 300006)

Yageo