CC1101RGP alternative parts: CC1101RGPR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RF Transceiver Low-Power Sub-1GHz RF Transceiver | Low-Power Sub-1GHz RF Transceiver 20-QFN -40 to 85 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-VFQFN Exposed Pad | 20-VFQFN Exposed Pad |
Number of Pins: | 20 | 20 |
Weight: | 69.994973mg | 69.994973mg |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 20 |
Type: | TxRx Only | TxRx Only |
Voltage - Supply: | 1.8V~3.6V | 1.8V~3.6V |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Depth: | 4.15mm | 4.15mm |
Frequency: | 300MHz~348MHz 387MHz~464MHz 779MHz~928MHz | 300MHz~348MHz 387MHz~464MHz 779MHz~928MHz |
Base Part Number: | CC1101 | CC1101 |
Density: | 0 b | 0 b |
Power - Output: | 12dBm | 12dBm |
RF Family/Standard: | General ISM < 1GHz | General ISM < 1GHz |
Data Rate (Max): | 600kbps | 600kbps |
Serial Interfaces: | SPI | SPI |
Current - Receiving: | 14.3mA~17.1mA | 14.3mA~17.1mA |
Current - Transmitting: | 12.3mA~34.2mA | 12.3mA~34.2mA |
Number of Receivers: | 1 | 1 |
Modulation: | 2FSK, 4FSK, ASK, GFSK, MSK, OOK | 2FSK, 4FSK, ASK, GFSK, MSK, OOK |
Sensitivity (dBm): | -116 dBm | -116 dBm |
Height: | 1mm | 1mm |
Length: | 4mm | 4mm |
Width: | 4mm | 4mm |
Thickness: | 930μm | 930μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | NO LEAD |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |

CC1101RGP
(In Stock: 130)
Texas InstrumentsUnited States