CC1101RGP alternative parts: CC1110F32RHHR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RF Transceiver Low-Power Sub-1GHz RF Transceiver | SOC CC1110Fx 8051 CMOS 36-Pin VQFN EP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-VFQFN Exposed Pad | 36-VFQFN Exposed Pad |
Number of Pins: | 20 | 36 |
Weight: | 69.994973mg | 105.687022mg |
Operating Temperature: | -40°C~85°C | -40°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 36 |
Type: | TxRx Only | TxRx + MCU |
Voltage - Supply: | 1.8V~3.6V | 2V~3.6V |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | - |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | - |
Depth: | 4.15mm | - |
Frequency: | 300MHz~348MHz 387MHz~464MHz 779MHz~928MHz | 300MHz~348MHz 391MHz~464MHz 782MHz~928MHz |
Base Part Number: | CC1101 | CC1110 |
Density: | 0 b | - |
Power - Output: | 12dBm | 10dBm |
RF Family/Standard: | General ISM < 1GHz | General ISM < 1GHz |
Data Rate (Max): | 600kbps | 500kBaud |
Serial Interfaces: | SPI | I2S, USART |
Current - Receiving: | 14.3mA~17.1mA | 16.2mA~21.5mA |
Current - Transmitting: | 12.3mA~34.2mA | 18mA~36.2mA |
Number of Receivers: | 1 | - |
Modulation: | 2FSK, 4FSK, ASK, GFSK, MSK, OOK | 2FSK, ASK, GFSK, MSK, OOK |
Sensitivity (dBm): | -116 dBm | -112 dBm |
Height: | 1mm | 1mm |
Length: | 4mm | 6mm |
Width: | 4mm | 6mm |
Thickness: | 930μm | 900μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Memory Types: | - | FLASH |
Number of I/Os: | - | 21 |
Interface: | - | I2S, UART, USART, USB |
Memory Size: | - | 32kB Flash 4kB SRAM |
RAM Size: | - | 4kB |
Number of Bits: | - | 12 |
Bit Size: | - | 8 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
PWM Channels: | - | YES |
Number of Timers/Counters: | - | 5 |
Core Architecture: | - | 8051 |
Boundary Scan: | - | NO |
Low Power Mode: | - | YES |
Format: | - | FIXED-POINT |
Integrated Cache: | - | YES |
RAM (words): | - | 4096 |
Number of UART Channels: | - | 1 |
Number of ADC Channels: | - | 7 |
Number of External Interrupts: | - | 18 |
Ambient Temperature Range High: | - | 85°C |

CC1101RGP
(In Stock: 130)
Texas InstrumentsUnited States