CD4013BE alternative parts: CD4013BM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS - CD4013BE . - Flip-Flop, CD4013, D, 45 ns, 12 MHz, 6.8 mA, DIP - Flip-Flop, CD4013, D, 45 ns, 12 MHz, 6.8 mA, DIP
TEXAS INSTRUMENTS CD4013BM Flip-Flop, TTL, Positive Edge, D, 45 ns, 12 MHz, 6.8 mA, SOIC, 14 Pins
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Weight:
927.99329mg
129.387224mg
Clock-Edge Trigger Type:
Positive Edge
Positive Edge
Operating Temperature:
-55°C~125°C TA
-55°C~125°C TA
Packaging:
Tube
Tube
Series:
4000B
4000B
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
D-Type
D-Type
Voltage - Supply:
3V~18V
3V~18V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Base Part Number:
CD4013
CD4013
Function:
Set(Preset) and Reset
Set(Preset) and Reset
Number of Outputs:
4
4
Output Type:
Differential
Differential
Operating Supply Voltage:
10V
-
Polarity:
Non-Inverting
Non-Inverting
Supply Voltage-Min (Vsup):
3V
3V
Number of Channels:
2
2
Load Capacitance:
50pF
50pF
Power Dissipation:
100mW
-
Output Current:
6.8mA
6.8mA
Clock Frequency:
24MHz
24MHz
Propagation Delay:
300 ns
45 ns
Quiescent Current:
20μA
20μA
Turn On Delay Time:
45 ns
45 ns
Logic Function:
AND, D-Type, Flip-Flop
AND, D-Type, Flip-Flop
Current - Quiescent (Iq):
4μA
4μA
Max I(ol):
0.0068 A
0.0068 A
Number of Bits per Element:
1
1
Max Propagation Delay @ V, Max CL:
90ns @ 15V, 50pF
90ns @ 15V, 50pF
Trigger Type:
Positive Edge
Positive Edge
Input Capacitance:
5pF
5pF
Power Supply Current-Max (ICC):
0.06mA
0.06mA
Number of Output Lines:
1
-
Max Frequency@Nom-Sup:
3500000Hz
3500000Hz
Height:
5.08mm
1.75mm
Length:
19.3mm
8.65mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
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
Number of Inputs:
-
1
Prop. Delay@Nom-Sup:
-
300 ns
Ambient Temperature Range High:
-
125°C
CD4013BE

CD4013BE

(In Stock: 5000)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $0.384403

    $0.38

  • 10

    $0.362645

    $3.63

  • 100

    $0.342118

    $34.21

  • 500

    $0.322752

    $161.38

  • 1000

    $0.304483

    $304.48

Minimum: 1 Multiples: 1

Unit Price: $0.384403

Ext Price: $0.38

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity