CD4013BE alternative parts: CD40175BE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS - CD4013BE . - Flip-Flop, CD4013, D, 45 ns, 12 MHz, 6.8 mA, DIP - Flip-Flop, CD4013, D, 45 ns, 12 MHz, 6.8 mA, DIP | TEXAS INSTRUMENTS CD40175BE Flip-Flop, Complementary Output, Positive Edge, D, 70 ns, 14 MHz, 6.8 mA, DIP, 16 Pins |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 16 |
Weight: | 927.99329mg | 951.693491mg |
Clock-Edge Trigger Type: | Positive Edge | Positive Edge |
Operating Temperature: | -55°C~125°C TA | -55°C~125°C TA |
Packaging: | Tube | Tube |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | D-Type | D-Type |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4013 | CD40175 |
Function: | Set(Preset) and Reset | Master Reset |
Number of Outputs: | 4 | 8 |
Output Type: | Differential | Differential |
Operating Supply Voltage: | 10V | - |
Polarity: | Non-Inverting | Non-Inverting |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 2 | 4 |
Load Capacitance: | 50pF | 50pF |
Power Dissipation: | 100mW | - |
Output Current: | 6.8mA | 6.8mA |
Clock Frequency: | 24MHz | 14MHz |
Propagation Delay: | 300 ns | 500 ns |
Quiescent Current: | 20μA | 20μA |
Turn On Delay Time: | 45 ns | 70 ns |
Logic Function: | AND, D-Type, Flip-Flop | D-Type, Flip-Flop |
Current - Quiescent (Iq): | 4μA | 4μA |
Max I(ol): | 0.0068 A | - |
Number of Bits per Element: | 1 | - |
Max Propagation Delay @ V, Max CL: | 90ns @ 15V, 50pF | 120ns @ 15V, 50pF |
Trigger Type: | Positive Edge | Positive Edge |
Input Capacitance: | 5pF | 5pF |
Power Supply Current-Max (ICC): | 0.06mA | 0.06mA |
Number of Output Lines: | 1 | - |
Max Frequency@Nom-Sup: | 3500000Hz | 2000000Hz |
Height: | 5.08mm | 5.08mm |
Length: | 19.3mm | 19.3mm |
Width: | 6.35mm | 6.35mm |
Thickness: | 3.9mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 1 |
Usage Level: | - | Military grade |
Number of Bits: | - | 4 |
fmax-Min: | - | 6.5 MHz |

CD4013BE
(In Stock: 5000)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.384403
$0.38
10
$0.362645
$3.63
100
$0.342118
$34.21
500
$0.322752
$161.38
1000
$0.304483
$304.48
Minimum: 1 Multiples: 1
Unit Price: $0.384403
Ext Price: $0.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools