CD4013BE alternative parts: CD40174BNSR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS - CD4013BE . - Flip-Flop, CD4013, D, 45 ns, 12 MHz, 6.8 mA, DIP - Flip-Flop, CD4013, D, 45 ns, 12 MHz, 6.8 mA, DIP | IC FF D-TYPE SNGL 6BIT 16SO |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 16-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 14 | 16 |
Weight: | 927.99329mg | 200.686274mg |
Clock-Edge Trigger Type: | Positive Edge | Positive Edge |
Operating Temperature: | -55°C~125°C TA | -55°C~125°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | D-Type | D-Type |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4013 | CD40174 |
Function: | Set(Preset) and Reset | Master Reset |
Number of Outputs: | 4 | - |
Output Type: | Differential | Non-Inverted |
Operating Supply Voltage: | 10V | - |
Polarity: | Non-Inverting | Non-Inverting |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 2 | - |
Load Capacitance: | 50pF | 50pF |
Power Dissipation: | 100mW | - |
Output Current: | 6.8mA | - |
Clock Frequency: | 24MHz | 16MHz |
Propagation Delay: | 300 ns | 300 ns |
Quiescent Current: | 20μA | 20μA |
Turn On Delay Time: | 45 ns | 50 ns |
Logic Function: | AND, D-Type, Flip-Flop | - |
Current - Quiescent (Iq): | 4μA | 4μA |
Max I(ol): | 0.0068 A | - |
Number of Bits per Element: | 1 | - |
Max Propagation Delay @ V, Max CL: | 90ns @ 15V, 50pF | 100ns @ 15V, 50pF |
Trigger Type: | Positive Edge | Positive Edge |
Input Capacitance: | 5pF | 5pF |
Power Supply Current-Max (ICC): | 0.06mA | - |
Number of Output Lines: | 1 | - |
Max Frequency@Nom-Sup: | 3500000Hz | 3500000Hz |
Height: | 5.08mm | 2mm |
Length: | 19.3mm | 10.3mm |
Width: | 6.35mm | 5.3mm |
Thickness: | 3.9mm | 1.95mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 1 |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Number of Bits: | - | 6 |
Number of Input Lines: | - | 6 |
fmax-Min: | - | 8 MHz |

CD4013BE
(In Stock: 5000)
Texas InstrumentsQty
Unit Price
Ext Price
1
$0.384403
$0.38
10
$0.362645
$3.63
100
$0.342118
$34.21
500
$0.322752
$161.38
1000
$0.304483
$304.48
Minimum: 1 Multiples: 1
Unit Price: $0.384403
Ext Price: $0.38
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools