CD4093BE alternative parts: CD40106BE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, 4000 CMOS, 4093, DIP14, 18V | IC, HEX INVERTER, 4000 CMOS, 16DIP |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 14 | 14 |
Weight: | 927.99329mg | 927.99329mg |
Manufacturer Package Identifier: | J (R-GDIP-T**) | - |
Logic Level-High: | 3.6V ~ 10.8V | 3.6V ~ 10.8V |
Logic Level-Low: | 0.9V ~ 4V | 0.9V ~ 4V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tube |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Termination: | Through Hole | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 6 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4093 | 40106 |
Pin Count: | 14 | 14 |
Number of Outputs: | 1 | 6 |
Max Output Current: | 6.8mA | 6.8mA |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 4 | 6 |
Load Capacitance: | 50pF | 50pF |
Output Current: | 6.8mA | 6.8mA |
Propagation Delay: | 130 ns | 120 ns |
Quiescent Current: | 20μA | 40nA |
Turn On Delay Time: | 380 ns | 280 ns |
Logic Function: | NAND, Schmitt Trigger | Buffer, Inverter, Schmitt Trigger |
Number of Inputs: | 2 | - |
Logic Type: | NAND Gate | Inverter |
Max I(ol): | 0.0068 A | 0.0024 A |
Max Propagation Delay @ V, Max CL: | 130ns @ 15V, 50pF | 120ns @ 15V, 50pF |
Power Supply Current-Max (ICC): | 0.6mA | 0.12mA |
Current - Quiescent (Max): | 4μA | 4μA |
Schmitt Trigger Input: | Yes | Yes |
Height: | 5.08mm | 5.08mm |
Length: | 19.3mm | 19.3mm |
Width: | 6.35mm | 6.35mm |
Thickness: | 3.9mm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
HTS Code: | - | 8542.39.00.01 |
Terminal Pitch: | - | 2.54mm |
Operating Supply Voltage: | - | 5V |
Supply Voltage-Max (Vsup): | - | 18V |
Power Dissipation: | - | 100mW |
Input Capacitance: | - | 5pF |
Features: | - | Schmitt Trigger |

CD4093BE
(In Stock: 2000)
Texas InstrumentsUnited States