CD4093BE alternative parts: CD40106BM96

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC, 4000 CMOS, 4093, DIP14, 18V
IC INVERTER 6CH 6-INP 14SOIC
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Weight:
927.99329mg
129.387224mg
Manufacturer Package Identifier:
J (R-GDIP-T**)
-
Logic Level-High:
3.6V ~ 10.8V
3.6V ~ 10.8V
Logic Level-Low:
0.9V ~ 4V
0.9V ~ 4V
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tube
Cut Tape (CT)
Series:
4000B
4000B
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Termination:
Through Hole
-
ECCN Code:
EAR99
EAR99
Voltage - Supply:
3V~18V
3V~18V
Terminal Position:
DUAL
DUAL
Number of Functions:
4
6
Supply Voltage:
5V
5V
Base Part Number:
CD4093
40106
Pin Count:
14
14
Number of Outputs:
1
-
Max Output Current:
6.8mA
-
Supply Voltage-Min (Vsup):
3V
3V
Number of Channels:
4
-
Load Capacitance:
50pF
50pF
Output Current:
6.8mA
6.8mA
Propagation Delay:
130 ns
120 ns
Quiescent Current:
20μA
20μA
Turn On Delay Time:
380 ns
280 ns
Logic Function:
NAND, Schmitt Trigger
Buffer, Inverter, Schmitt Trigger
Number of Inputs:
2
-
Logic Type:
NAND Gate
Inverter
Max I(ol):
0.0068 A
0.0024 A
Max Propagation Delay @ V, Max CL:
130ns @ 15V, 50pF
120ns @ 15V, 50pF
Power Supply Current-Max (ICC):
0.6mA
0.12mA
Current - Quiescent (Max):
4μA
4μA
Schmitt Trigger Input:
Yes
Yes
Height:
5.08mm
1.75mm
Length:
19.3mm
8.65mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
6
Usage Level:
-
Military grade
Pbfree Code:
-
yes
HTS Code:
-
8542.39.00.01
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Terminal Pitch:
-
1.27mm
Supply Voltage-Max (Vsup):
-
18V
Power Supplies:
-
5/15V
Features:
-
Schmitt Trigger
CD4093BE

CD4093BE

(In Stock: 2000)

Texas Instruments