CD4093BE alternative parts: CD4093BM96
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, 4000 CMOS, 4093, DIP14, 18V | IC GATE NAND 4CH 2-INP 14SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 14 |
Weight: | 927.99329mg | 129.387224mg |
Manufacturer Package Identifier: | J (R-GDIP-T**) | - |
Logic Level-High: | 3.6V ~ 10.8V | 3.6V ~ 10.8V |
Logic Level-Low: | 0.9V ~ 4V | 0.9V ~ 4V |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | 4000B | 4000B |
JESD-609 Code: | e4 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
Termination: | Through Hole | - |
ECCN Code: | EAR99 | EAR99 |
Voltage - Supply: | 3V~18V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 4 | 4 |
Supply Voltage: | 5V | 5V |
Base Part Number: | CD4093 | CD4093 |
Pin Count: | 14 | 14 |
Number of Outputs: | 1 | 1 |
Max Output Current: | 6.8mA | - |
Supply Voltage-Min (Vsup): | 3V | 3V |
Number of Channels: | 4 | - |
Load Capacitance: | 50pF | 50pF |
Output Current: | 6.8mA | 6.8mA |
Propagation Delay: | 130 ns | 65 ns |
Quiescent Current: | 20μA | 40nA |
Turn On Delay Time: | 380 ns | 380 ns |
Logic Function: | NAND, Schmitt Trigger | NAND, Schmitt Trigger |
Number of Inputs: | 2 | 2 |
Logic Type: | NAND Gate | NAND Gate |
Max I(ol): | 0.0068 A | 0.0068 A |
Max Propagation Delay @ V, Max CL: | 130ns @ 15V, 50pF | 130ns @ 15V, 50pF |
Power Supply Current-Max (ICC): | 0.6mA | 0.6mA |
Current - Quiescent (Max): | 4μA | 4μA |
Schmitt Trigger Input: | Yes | Yes |
Height: | 5.08mm | 1.75mm |
Length: | 19.3mm | 8.65mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 4 |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Frequency: | - | 8MHz |
Operating Supply Voltage: | - | 10V |
Operating Supply Current: | - | 60μA |
Ambient Temperature Range High: | - | 125°C |

CD4093BE
(In Stock: 2000)
Texas InstrumentsUnited States