CL10B104KB8NNNC alternative parts: CL10A105KO8NNNC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Ceramic capacitor SMD-0603 100nF /50V X7R# K -10%, Samsung, RoHS
Cap Ceramic 1uF 16V X5R 10% Pad SMD 0603 85°C T/R
Factory Lead Time:
18 Weeks
18 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Material:
Ceramic
Ceramic
Voltage Rated:
50V
-
Operating Temperature:
-55°C~125°C
-55°C~85°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CL
CL
Published:
1997
2006
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±10%
±10%
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Temperature Coefficient:
X7R
X5R
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
1μF
Voltage - Rated DC:
50V
16V
Depth:
800μm
800μm
Case Code (Metric):
1608
1608
Case Code (Imperial):
0603
0603
Dielectric:
X7R
-
Voltage:
50V
16V
Height:
900μm
800μm
Length:
1.6mm
1.6mm
Width:
787.4μm
0.8mm
Thickness (Max):
0.035 0.90mm
0.035 0.90mm
Thickness:
889μm
889μm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Shape:
-
WRAPAROUND
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Number of Terminations:
-
2
ECCN Code:
-
EAR99
HTS Code:
-
8532.24.00.20
Packing Method:
-
TR, CARDBOARD PAPER, 7 INCH
Temperature Characteristics Code:
-
X5R
Multilayer:
-
Yes
CL10B104KB8NNNC

CL10B104KB8NNNC

(In Stock: 7230)

Samsung Electro-Mechanics

Qty

Unit Price

Ext Price

  • 1

    $0.179286

    $0.18

  • 10

    $0.169137

    $1.69

  • 100

    $0.159564

    $15.96

  • 500

    $0.150532

    $75.27

  • 1000

    $0.142011

    $142.01

Minimum: 1 Multiples: 1

Unit Price: $0.179286

Ext Price: $0.18

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity