CL10B104KB8NNNC alternative parts: CL10B102KB8NNNC
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Ceramic capacitor SMD-0603 100nF /50V X7R# K -10%, Samsung, RoHS | Cap Ceramic 0.001uF 50V X7R 10% Pad SMD 0603 125°C T/R |
Factory Lead Time: | 18 Weeks | 18 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Material: | Ceramic | Ceramic |
Voltage Rated: | 50V | - |
Operating Temperature: | -55°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CL | CL |
Published: | 1997 | 1997 |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±10% | ±10% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Temperature Coefficient: | X7R | X7R |
Max Operating Temperature: | 125°C | - |
Min Operating Temperature: | -55°C | - |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 1000pF |
Voltage - Rated DC: | 50V | 50V |
Depth: | 800μm | 800μm |
Case Code (Metric): | 1608 | 1608 |
Case Code (Imperial): | 0603 | 0603 |
Dielectric: | X7R | - |
Voltage: | 50V | 50V |
Height: | 900μm | 800μm |
Length: | 1.6mm | 1.6mm |
Width: | 787.4μm | 0.8mm |
Thickness (Max): | 0.035 0.90mm | 0.035 0.90mm |
Thickness: | 889μm | 889μm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Shape: | - | WRAPAROUND |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 2 |
ECCN Code: | - | EAR99 |
HTS Code: | - | 8532.24.00.20 |
Packing Method: | - | TR, CARDBOARD, 7 INCH |
Temperature Characteristics Code: | - | X7R |
Multilayer: | - | Yes |

CL10B104KB8NNNC
(In Stock: 7230)
Samsung Electro-MechanicsQty
Unit Price
Ext Price
1
$0.179286
$0.18
10
$0.169137
$1.69
100
$0.159564
$15.96
500
$0.150532
$75.27
1000
$0.142011
$142.01
Minimum: 1 Multiples: 1
Unit Price: $0.179286
Ext Price: $0.18
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools