CLP-140-02-L-D-A-K-TR alternative parts: 87024-640

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Socket Strip SKT 80 POS 1.27mm Solder ST SMD T/R
Board to Board & Mezzanine Connectors 2x40 .050 SMT RECEPT
Factory Lead Time:
5 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Contact Shape:
Square
Square
Housing Material:
Polymer
Polymer
Mounting Option 1:
LOCKING
-
Contact Finish Mating:
Gold
Gold or Gold, GXT™
Contact Materials:
Phosphor Bronze
Beryllium Copper
Insulation Materials:
Liquid Crystal Polymer (LCP)
Thermoplastic, Glass Filled
Operating Temperature:
-55°C~125°C
-
Packaging:
Tape & Reel (TR)
Tube
Series:
CLP
Rib-Cage™
Published:
2016
2014
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
Receptacle
Receptacle
Number of Positions:
80
80
Number of Rows:
2
2
Gender:
Female
Female
Additional Feature:
LOW PROFILE
-
Fastening Type:
Push-Pull
Push-Pull
Voltage - Rated DC:
340V
-
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Filter Feature:
NO
-
Contact Type:
Female Socket
Female Socket
Mixed Contacts:
NO
-
Option:
GENERAL PURPOSE
-
Current Rating (Amps):
3.3A per Contact
-
Total Number of Contacts:
80
-
Orientation:
Straight
Straight
Depth:
4.32mm
4.7mm
Insulation Height:
0.084 2.14mm
0.187 4.75mm
Style:
Board to Board
Board to Board
Number of Positions Loaded:
All
All
Pitch - Mating:
0.050 1.27mm
0.050 1.27mm
Insulation Color:
Black
Natural
Number of Conductors:
ONE
-
Reference Standard:
UL
-
Voltage - Rated AC:
240V
-
Reliability:
COMMERCIAL
-
Row Spacing - Mating:
0.050 (1.27mm)
0.050 (1.27mm)
Number Of PCB Rows:
2
-
Contact Finish - Post:
Tin
Tin
PCB Contact Pattern:
RECTANGULAR
-
UL Flammability Code:
94V-0
-
Contact Resistance:
10mOhm
25mOhm
Mating Contact Pitch:
0.05 inch
-
Features:
Board Guide, Pick and Place
Board Guide
Length:
51.23mm
53.84mm
Plating Thickness:
10μin
-
Contact Finish Thickness - Mating:
10.0μin 0.25μm
30.0μin 0.76μm
Material Flammability Rating:
UL94 V-0
UL94 V-0
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Contact Plating:
-
GXT, Gold
Mount:
-
Surface Mount
Max Operating Temperature:
-
130°C
Min Operating Temperature:
-
-55°C
Color:
-
Natural
Applications:
-
General Purpose, Industrial, Telecommunications
Pitch:
-
1.27mm
Current Rating:
-
1A
Number of Contacts:
-
80
Housing Color:
-
Black
Max Voltage Rating (AC):
-
800V
CLP-140-02-L-D-A-K-TR

CLP-140-02-L-D-A-K-TR

(In Stock: 44)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $8.126684

    $8.13

  • 10

    $7.666683

    $76.67

  • 100

    $7.232720

    $723.27

  • 500

    $6.823321

    $3,411.66

  • 1000

    $6.437095

    $6,437.10

Minimum: 1 Multiples: 1

Unit Price: $8.126684

Ext Price: $8.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity