CR0402-JW-240GLF alternative parts: RMCF0402JT16R0

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors 24OHM 1/16WATT 5%
RES SMD 16 OHM 5% 1/16W 0402
Factory Lead Time:
12 Weeks
20 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Package / Case:
0402 (1005 Metric)
0402 (1005 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Voltage Rated:
50V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CR0402
RMCF
Size / Dimension:
0.039Lx0.020W 1.00mmx0.50mm
0.039Lx0.020W 1.00mmx0.50mm
Tolerance:
±5%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
Resistance:
24Ohm
16Ohm
Composition:
Thick Film
Thick Film
Power (Watts):
0.063W 1/16W
0.063W 1/16W
Power Rating:
62.5mW
63mW
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
63mW
63mW
Depth:
500μm
-
Construction:
RECTANGULAR PACKAGE
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
Military Standard:
Not
-
Case Code (Metric):
1005
1005
Case Code (Imperial):
0402
0402
Height:
406.4μm
406.4μm
Height Seated (Max):
0.016 0.40mm
0.016 0.40mm
Thickness:
356μm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Published:
-
2012
Rated Power Dissipation (P):
-
0.063W
Working Voltage:
-
50V
Features:
-
Automotive AEC-Q200
Lead Free:
-
Lead Free
Ratings:
-
AEC-Q200
CR0402-JW-240GLF

CR0402-JW-240GLF

(In Stock: 661428)

Bourns Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.000535

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.000535

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity