CRCW0603470RJNTB alternative parts: AC0603JR-07270KL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 470 OHM 5% 1/10W 0603 | Thick Film Resistors - SMD 1/10W 270K ohm 5% AEC-Q200 |
Factory Lead Time: | 14 Weeks | 33 Weeks |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Supplier Device Package: | 0603 | - |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRCW | AC |
Size / Dimension: | 0.063Lx0.033W 1.60mmx0.85mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±5% | ±5% |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±200ppm/°C | ±100ppm/°C |
Resistance: | 470Ohms | 270kOhm |
Max Operating Temperature: | 155°C | - |
Min Operating Temperature: | -55°C | - |
Composition: | Thick Film | Thick Film |
Power (Watts): | 0.1W 1/10W | 0.1W 1/10W |
Power Rating: | 100mW | 100mW |
Max Power Dissipation: | 100mW | 100mW |
Features: | Automotive AEC-Q200 | Automotive AEC-Q200, Moisture Resistant |
Height: | 508μm | 558.8μm |
Height Seated (Max): | 0.020 0.50mm | 0.022 0.55mm |
Length: | 1.5494mm | - |
Width: | 838.2μm | - |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | - |
Ratings: | AEC-Q200 | AEC-Q200 |
Surface Mount: | - | YES |
Terminal Shape: | - | WRAPAROUND |
Voltage Rated: | - | 50V |
Published: | - | 2012 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Termination: | - | SMD/SMT |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Additional Feature: | - | LASER TRIMMABLE |
Packing Method: | - | TR, PAPER, 7 INCH |
Construction: | - | Rectangular |
Resistor Type: | - | FIXED RESISTOR |
Case Code (Metric): | - | 1608 |
Rated Power Dissipation (P): | - | 0.1W |
Case Code (Imperial): | - | 0603 |

CRCW0603470RJNTB
(In Stock: 913913)
Vishay DaleQty
Unit Price
Ext Price
1
$0.001127
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.001127
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity