CRCW1206499RFKEB alternative parts: ERJ-S08F1601V, TNPW12061M62FEEA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Thick Film Resistors - SMD 1/4watt 499ohms 1%
Res Thick Film 1206 1.6K Ohm 1% 1/4W 100ppm/C Molded SMD Punched Carrier T/R
Res Thin Film 1206 1.62M Ohm 1% 1/4W 25ppm/C Molded SMD SMD Paper T/R
Factory Lead Time:
14 Weeks
12 Weeks
14 Weeks
Contact Plating:
Tin
Tin
Tin
Package / Case:
1206 (3216 Metric)
1206 (3216 Metric)
1206 (3216 Metric)
Surface Mount:
YES
-
-
Terminal Shape:
WRAPAROUND
WRAPAROUND
-
Mounting Feature:
SURFACE MOUNT
-
-
Weight:
10.007382mg
16.187578mg
-
Voltage Rated:
200V
150V
-
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
CRCW
ERJ
TNPW e3
Published:
2013
-
-
Size / Dimension:
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
0.126Lx0.063W 3.20mmx1.60mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
-
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±25ppm/°C
Resistance:
499Ohm
1.6kOhm
1.62MOhms
Composition:
Thick Film
Thick Film
Thin Film
Power (Watts):
0.25W 1/4W
0.25W 1/4W
0.25W 1/4W
Power Rating:
250mW
250mW
250mW
Voltage - Rated DC:
200V
200V
-
Max Power Dissipation:
250mW
250mW
-
Depth:
1.6mm
-
-
Construction:
Rectangular
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
-
Military Standard:
Not
-
-
Case Code (Metric):
3216
3216
-
Case Code (Imperial):
1206
1206
-
Features:
Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200
Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height:
600μm
711.2μm
-
Height Seated (Max):
0.024 0.60mm
0.028 0.70mm
0.026 0.65mm
Radiation Hardening:
No
-
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
-
Ratings:
AEC-Q200
AEC-Q200
AEC-Q200
Mount:
-
Surface Mount
-
Termination:
-
SMD/SMT
-
Additional Feature:
-
ANTI-SULFUR, IEC60115-8
-
Packing Method:
-
TR, PUNCHED
-
Current Rating:
-
2A
-
Supplier Device Package:
-
-
1206
Max Operating Temperature:
-
-
125°C
Min Operating Temperature:
-
-
-55°C
CRCW1206499RFKEB

CRCW1206499RFKEB

(In Stock: 897474)

Vishay Dale

Qty

Unit Price

Ext Price

  • 1

    $0.004170

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.004170

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity