CRF2512-FZ-R050ELF alternative parts: RC2512FK-0731R6L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 0.05 OHM 1% 1W 2512 | RES SMD 31.6 OHM 1% 1W 2512 |
Factory Lead Time: | 12 Weeks | 33 Weeks |
Surface Mount: | YES | YES |
Package / Case: | 2512 (6432 Metric) | 2512 (6432 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | CRF | RC |
Published: | 2015 | 2010 |
Operating Temperature: | -55°C~170°C | -55°C~155°C |
Size / Dimension: | 0.252Lx0.126W 6.40mmx3.20mm | 0.250Lx0.122W 6.35mmx3.10mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Temperature Coefficient: | ±50ppm/°C | ±100ppm/°C |
Resistance: | 50mOhm | 31.6Ohm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Metal Element | Thick Film |
Additional Feature: | PRECISION | - |
Packing Method: | TR, EMBOSSED, 7 INCH | TR, Embossed, 7 Inch |
Max Power Dissipation: | 1W | 1W |
Construction: | Rectangular | Rectangular |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Base Part Number: | CRF2512 | - |
Rated Power Dissipation (P): | 1W | 1W |
Features: | Automotive AEC-Q200, Current Sense, Moisture Resistant | Moisture Resistant |
Height Seated (Max): | 0.031 0.80mm | 0.026 0.65mm |
Height: | 787.4μm | 700μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Manufacturer Package Identifier: | - | RC2512 |
Voltage Rated: | - | 500V |
Pbfree Code: | - | yes |
ECCN Code: | - | EAR99 |
Power Rating: | - | 1W |

CRF2512-FZ-R050ELF
(In Stock: 9)
Bourns Inc.Qty
Unit Price
Ext Price
1
$1.437291
$1.44
10
$1.355935
$13.56
100
$1.279184
$127.92
500
$1.206777
$603.39
1000
$1.138469
$1,138.47
Minimum: 1 Multiples: 1
Unit Price: $1.437291
Ext Price: $1.44
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity