CY8C21334-24PVXIT alternative parts: CY8C3866AXI-039

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R
MCU 8-bit CY8Cxxx 8051 RISC 64KB Flash 2.5V/3.3V/5V 100-Pin TQFP
Factory Lead Time:
13 Weeks
16 Weeks
Contact Plating:
Gold, Tin
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SSOP (0.209, 5.30mm Width)
100-LQFP
Surface Mount:
YES
YES
Number of Pins:
20
100
Data Converters:
A/D 28x8b
A/D 16x20b; D/A 4x8b
Number of I/Os:
16
62
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
PSOC®1 CY8C21xxx
PSOC® 3 CY8C38xx
Published:
2003
2011
JESD-609 Code:
e3
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
100
ECCN Code:
EAR99
3A991.A.3
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
ALSO OPERATES AT 3.3V SUPPLY
-
HTS Code:
8542.31.00.01
-
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
2.7V
3.3V
Terminal Pitch:
0.65mm
0.5mm
Frequency:
24MHz
67MHz
Base Part Number:
CY8C21334
CY8C3866
Pin Count:
20
100
Operating Supply Voltage:
5V
-
Interface:
I2C, SPI, UART, USART
EBI/EMI, I2C, LIN, SPI, UART, USART, USB
Memory Size:
8kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~5.25V
1.71V~5.5V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
-
Core Processor:
M8C
8051
Peripherals:
POR, PWM, WDT
CapSense, DMA, LCD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
8-Bit
Program Memory Size:
8KB 8K x 8
64KB 64K x 8
Connectivity:
I2C, SPI, UART/USART
EBI/EMI, I2C, LINbus, SPI, UART/USART, USB
Access Time:
24 μs
-
Data Bus Width:
8b
8b
Boundary Scan:
NO
YES
RAM (words):
512
8000
Bus Compatibility:
I2C; IRDA; SPI; UART; USB
-
Height:
1.85mm
-
Length:
7.4mm
-
Width:
5.6mm
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
30
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
2/5V
Supply Voltage-Min (Vsup):
-
1.71V
Number of Timers/Counters:
-
4
EEPROM Size:
-
2K x 8
Number of Programmable I/O:
-
72
UV Erasable:
-
N
ROM Size (bits):
-
65536Bits
Height Seated (Max):
-
1.6mm
CY8C21334-24PVXIT

CY8C21334-24PVXIT

(In Stock: 2000)

Cypress Semiconductor Corp