CY8C21334-24PVXIT alternative parts: CY8C3866LTI-068
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R | CYPRESS SEMICONDUCTOR - CY8C3866LTI-068 - MCU, 8BIT, PSOC3, 67MHZ, QFN-48 |
Factory Lead Time: | 13 Weeks | 16 Weeks |
Contact Plating: | Gold, Tin | Gold |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-SSOP (0.209, 5.30mm Width) | 48-VFQFN Exposed Pad |
Surface Mount: | YES | YES |
Number of Pins: | 20 | 48 |
Data Converters: | A/D 28x8b | A/D 16x20b; D/A 4x8b |
Number of I/Os: | 16 | 31 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | PSOC®1 CY8C21xxx | PSOC® 3 CY8C38xx |
Published: | 2003 | 2004 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 20 | 48 |
ECCN Code: | EAR99 | 3A991.A.3 |
Terminal Finish: | Matte Tin (Sn) | - |
Additional Feature: | ALSO OPERATES AT 3.3V SUPPLY | - |
HTS Code: | 8542.31.00.01 | - |
Terminal Position: | DUAL | QUAD |
Terminal Form: | GULL WING | - |
Supply Voltage: | 2.7V | 3.3V |
Terminal Pitch: | 0.65mm | 0.5mm |
Frequency: | 24MHz | 67MHz |
Base Part Number: | CY8C21334 | CY8C3866 |
Pin Count: | 20 | 48 |
Operating Supply Voltage: | 5V | 1.8V |
Interface: | I2C, SPI, UART, USART | CAN, EBI/EMI, I2C, LIN, SPI, UART, USART, USB |
Memory Size: | 8kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 512 x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.4V~5.25V | 1.71V~5.5V |
uPs/uCs/Peripheral ICs Type: | MULTIFUNCTION PERIPHERAL | - |
Core Processor: | M8C | 8051 |
Peripherals: | POR, PWM, WDT | CapSense, DMA, LCD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 8-Bit | 8-Bit |
Program Memory Size: | 8KB 8K x 8 | 64KB 64K x 8 |
Connectivity: | I2C, SPI, UART/USART | CANbus, EBI/EMI, I2C, LINbus, SPI, UART/USART, USB |
Access Time: | 24 μs | - |
Data Bus Width: | 8b | 8b |
Boundary Scan: | NO | YES |
RAM (words): | 512 | 8000 |
Bus Compatibility: | I2C; IRDA; SPI; UART; USB | - |
Height: | 1.85mm | - |
Length: | 7.4mm | 7mm |
Width: | 5.6mm | - |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Weight: | - | 150.507618mg |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 20 |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 2/5V |
Number of Timers/Counters: | - | 4 |
EEPROM Size: | - | 2K x 8 |
Number of Programmable I/O: | - | 25 |
UV Erasable: | - | N |
ROM Size (bits): | - | 65536Bits |
Height Seated (Max): | - | 1mm |
CY8C21334-24PVXIT
(In Stock: 2000)
Cypress Semiconductor CorpUnited States