CY8C21334-24PVXIT alternative parts: CY8C4014LQI-421

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 8-bit CY8Cxxx M8C Harvard 8KB Flash 2.5V/3.3V/5V 20-Pin SSOP T/R
CYPRESS SEMICONDUCTOR CY8C4014LQI-42132 Bit Microcontroller, PSoC 4 Series, ARM Cortex-M0, 16 MHz, 16 KB, 2 KB, 16 Pins, QFN
Factory Lead Time:
13 Weeks
13 Weeks
Contact Plating:
Gold, Tin
Gold
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SSOP (0.209, 5.30mm Width)
16-UFQFN Exposed Pad
Surface Mount:
YES
-
Number of Pins:
20
16
Data Converters:
A/D 28x8b
D/A 1x7b, 1x8b
Number of I/Os:
16
12
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
PSOC®1 CY8C21xxx
PSOC® 4 CY8C4000
Published:
2003
2011
JESD-609 Code:
e3
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
20
16
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
ALSO OPERATES AT 3.3V SUPPLY
-
HTS Code:
8542.31.00.01
-
Terminal Position:
DUAL
QUAD
Terminal Form:
GULL WING
NO LEAD
Supply Voltage:
2.7V
3.3V
Terminal Pitch:
0.65mm
0.5mm
Frequency:
24MHz
16MHz
Base Part Number:
CY8C21334
CY8C4014
Pin Count:
20
-
Operating Supply Voltage:
5V
1.8V
Interface:
I2C, SPI, UART, USART
-
Memory Size:
8kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~5.25V
1.71V~5.5V
uPs/uCs/Peripheral ICs Type:
MULTIFUNCTION PERIPHERAL
MULTIFUNCTION PERIPHERAL
Core Processor:
M8C
ARM® Cortex®-M0
Peripherals:
POR, PWM, WDT
Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
8-Bit
32-Bit
Program Memory Size:
8KB 8K x 8
16KB 16K x 8
Connectivity:
I2C, SPI, UART/USART
I2C
Access Time:
24 μs
-
Data Bus Width:
8b
32b
Boundary Scan:
NO
NO
RAM (words):
512
2000
Bus Compatibility:
I2C; IRDA; SPI; UART; USB
I2C
Height:
1.85mm
-
Length:
7.4mm
3mm
Width:
5.6mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Weight:
-
57.09594mg
Supply Voltage-Max (Vsup):
-
5.5V
Number of Timers/Counters:
-
1
Core Architecture:
-
ARM
Height Seated (Max):
-
0.6mm
CY8C21334-24PVXIT

CY8C21334-24PVXIT

(In Stock: 2000)

Cypress Semiconductor Corp