DRV5053EAQDBZR alternative parts: DRV5053CAQDBZT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Hall Effect Sensor Bipolar 3.3V/5V/9V/12V/15V/18V/24V 3-Pin SOT-23 T/R | TEXAS INSTRUMENTS DRV5053CAQDBZT Hall Effect Sensor, Bipolar, 2.3 mA, SOT-23, 3 Pins, 2.5 V, 38 V |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |
Number of Pins: | 3 | 3 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | IT HAS SENSITIVITY OF 45 MV/MT | - |
Voltage - Supply: | 2.7V~38V | 2.5V~38V |
Base Part Number: | DRV5053 | DRV5053 |
Current - Supply (Max): | 3.6mA | 3.6mA |
Output Type: | Analog Voltage | Analog Voltage |
Max Output Current: | 2.3mA | - |
Termination Type: | SOLDER | SOLDER |
Output Current: | 2.3mA | 2.3mA |
Max Supply Current: | 3.6mA | - |
Output Polarity: | COMPLEMENTARY | COMPLEMENTARY |
Linearity: | 1 % | 1 % |
Sensing Method: | Hall Effect | - |
Housing: | PLASTIC | PLASTIC |
Sensing Range: | ±18mT | ±35mT |
Axis: | Single | Single |
Output Range: | 0-2V | 0-2V |
Features: | Temperature Compensated | Temperature Compensated |
Input Mode: | BIPOLAR | BIPOLAR |
Height: | 1.22mm | 1.22mm |
Length: | 2.92mm | 2.92mm |
Width: | 1.3mm | 1.3mm |
Thickness: | 1mm | 1mm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
REACH SVHC: | - | No SVHC |

DRV5053EAQDBZR
(In Stock: 50321)
Texas InstrumentsUnited States