DRV5053EAQDBZR alternative parts: DRV5053VAQDBZT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Hall Effect Sensor Bipolar 3.3V/5V/9V/12V/15V/18V/24V 3-Pin SOT-23 T/R
TEXAS INSTRUMENTS DRV5053VAQDBZT Hall Effect Sensor, Bipolar, 2.3 mA, SOT-23, 3 Pins, 2.5 V, 38 V
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
Automotive, AEC-Q100
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Additional Feature:
IT HAS SENSITIVITY OF 45 MV/MT
IT HAS SENSITIVITY OF -90 MV/MT
Voltage - Supply:
2.7V~38V
2.5V~38V
Base Part Number:
DRV5053
DRV5053
Current - Supply (Max):
3.6mA
3.6mA
Output Type:
Analog Voltage
Analog Voltage
Max Output Current:
2.3mA
-
Termination Type:
SOLDER
SOLDER
Output Current:
2.3mA
2.3mA
Max Supply Current:
3.6mA
-
Output Polarity:
COMPLEMENTARY
COMPLEMENTARY
Linearity:
1 %
1 %
Sensing Method:
Hall Effect
-
Housing:
PLASTIC
PLASTIC
Sensing Range:
±18mT
±9mT
Axis:
Single
Single
Output Range:
0-2V
0-2V
Features:
Temperature Compensated
-
Input Mode:
BIPOLAR
BIPOLAR
Height:
1.22mm
1.22mm
Length:
2.92mm
2.92mm
Width:
1.3mm
1.3mm
Thickness:
1mm
1mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
REACH SVHC:
-
No SVHC
DRV5053EAQDBZR

DRV5053EAQDBZR

(In Stock: 50321)

Texas Instruments