DRV5053EAQDBZR alternative parts: DRV5055A1QDBZT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Hall Effect Sensor Bipolar 3.3V/5V/9V/12V/15V/18V/24V 3-Pin SOT-23 T/R
HALL SENSOR
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Number of Pins:
3
3
Operating Temperature:
-40°C~125°C TA
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Additional Feature:
IT HAS SENSITIVITY OF 45 MV/MT
IT HAVE SENSITIVITY OF PLUS OR MINUS 60 MV/MT; IT ALSO OPERATES AT 4.5 TO 5.5 V SUPPLY VOLTAGE
Voltage - Supply:
2.7V~38V
3V~3.63V 4.5V~5.5V
Base Part Number:
DRV5053
DRV5055
Current - Supply (Max):
3.6mA
10mA
Output Type:
Analog Voltage
Analog Voltage
Max Output Current:
2.3mA
-
Termination Type:
SOLDER
SOLDER
Output Current:
2.3mA
1mA
Max Supply Current:
3.6mA
-
Output Polarity:
COMPLEMENTARY
INVERTING
Linearity:
1 %
-
Sensing Method:
Hall Effect
-
Housing:
PLASTIC
PLASTIC
Sensing Range:
±18mT
±21mT
Axis:
Single
Single
Output Range:
0-2V
-1-1mA
Features:
Temperature Compensated
Temperature Compensated
Input Mode:
BIPOLAR
BIPOLAR
Height:
1.22mm
1.22mm
Length:
2.92mm
2.92mm
Width:
1.3mm
1.3mm
Thickness:
1mm
1mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
DRV5053EAQDBZR

DRV5053EAQDBZR

(In Stock: 50321)

Texas Instruments