DW-07-08-S-T-200 alternative parts: DW-07-10-T-S-550

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 21 POS 2.54mm Solder ST Thru-Hole
Board to Board & Mezzanine Connectors Flexible Board Stacking Header with Fixed Tail Length
Factory Lead Time:
6 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Contact Materials:
PHOSPHOR BRONZE
Phosphor Bronze
Packaging:
Bulk
Bulk
Series:
Flex Stack, DW
DW
Published:
2016
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
Not Applicable
-
Termination:
Solder
-
ECCN Code:
EAR99
-
Connector Type:
BOARD STACKING CONNECTOR
-
Number of Positions:
21
7 Position
Color:
Black
-
Number of Rows:
3
1 Row
Gender:
Male
-
MIL Conformance:
NO
-
DIN Conformance:
NO
-
IEC Conformance:
NO
-
Filter Feature:
NO
-
Mixed Contacts:
NO
-
Option:
GENERAL PURPOSE
-
Pitch:
0.100 2.54mm
2.54 mm
Total Number of Contacts:
21
-
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
UL Flammability Code:
94V-0
-
Contact Finish - Post (Mating):
Gold
-
Row Spacing:
0.100 (2.54mm)
-
Length - Stack Height:
0.200 5.080mm
-
Length - Overall Pin:
0.530 13.462mm
-
Length - Post (Mating):
0.220 5.588mm
-
Contact Finish Thickness - Post (Mating):
30.0μin 0.76μm
-
Length - Tail:
0.110 2.794mm
-
RoHS Status:
ROHS3 Compliant
-
Contact Plating:
-
Tin
Housing Material:
-
Polyester
Maximum Operating Temperature:
-
+ 105 C
Minimum Operating Temperature:
-
- 55 C
Factory Pack QuantityFactory Pack Quantity:
-
1
Mounting Styles:
-
Through Hole
Manufacturer:
-
Samtec
Brand:
-
Samtec
Tradename:
-
Flex Stack
RoHS:
-
Details
Subcategory:
-
Board to Board & Mezzanine Connectors
Termination Style:
-
Solder Pin
Product Type:
-
Board to Board & Mezzanine Connectors
Termination Post Length:
-
2.79 mm
Product:
-
Headers
Mounting Angle:
-
Straight
Product Category:
-
Board to Board & Mezzanine Connectors
Stack Height:
-
0.55 in
Flammability Rating:
-
UL 94 V-0
DW-07-08-S-T-200

DW-07-08-S-T-200

(In Stock: 30)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.065139

    $4.07

  • 10

    $3.835037

    $38.35

  • 100

    $3.617959

    $361.80

  • 500

    $3.413169

    $1,706.58

  • 1000

    $3.219971

    $3,219.97

Minimum: 1 Multiples: 1

Unit Price: $4.065139

Ext Price: $4.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity