DW-07-08-S-T-200 alternative parts: DW-07-16-G-D-235
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Conn Board Stacker HDR 21 POS 2.54mm Solder ST Thru-Hole | Conn Board Stacker HDR 14 POS 2.54mm Solder ST Thru-Hole |
Factory Lead Time: | 6 Weeks | 3 Weeks |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Contact Materials: | PHOSPHOR BRONZE | Bronze |
Packaging: | Bulk | Bulk |
Series: | Flex Stack, DW | Flex Stack, DW |
Published: | 2016 | - |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | Not Applicable |
Termination: | Solder | Solder |
ECCN Code: | EAR99 | EAR99 |
Connector Type: | BOARD STACKING CONNECTOR | BOARD STACKING CONNECTOR |
Number of Positions: | 21 | 14 |
Color: | Black | Black |
Number of Rows: | 3 | 2 |
Gender: | Male | - |
MIL Conformance: | NO | NO |
DIN Conformance: | NO | NO |
IEC Conformance: | NO | NO |
Filter Feature: | NO | NO |
Mixed Contacts: | NO | NO |
Option: | GENERAL PURPOSE | GENERAL PURPOSE |
Pitch: | 0.100 2.54mm | 0.100 2.54mm |
Total Number of Contacts: | 21 | 14 |
Mating Information: | MULTIPLE MATING PARTS AVAILABLE | MULTIPLE MATING PARTS AVAILABLE |
UL Flammability Code: | 94V-0 | - |
Contact Finish - Post (Mating): | Gold | Gold |
Row Spacing: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Length - Stack Height: | 0.200 5.080mm | 0.235 5.969mm |
Length - Overall Pin: | 0.530 13.462mm | 0.445 11.303mm |
Length - Post (Mating): | 0.220 5.588mm | 0.100 2.540mm |
Contact Finish Thickness - Post (Mating): | 30.0μin 0.76μm | 10.0μin 0.25μm |
Length - Tail: | 0.110 2.794mm | 0.110 2.794mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Housing Material: | - | Polyester |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
HTS Code: | - | 8536.69.40.40 |
Orientation: | - | Straight |
Depth: | - | 5.08mm |
Contact Gender: | - | MALE |
Length: | - | 17.78mm |

DW-07-08-S-T-200
(In Stock: 30)
Samtec Inc.Qty
Unit Price
Ext Price
1
$4.065139
$4.07
10
$3.835037
$38.35
100
$3.617959
$361.80
500
$3.413169
$1,706.58
1000
$3.219971
$3,219.97
Minimum: 1 Multiples: 1
Unit Price: $4.065139
Ext Price: $4.07
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity