DW-07-08-S-T-200 alternative parts: DW-07-12-T-D-500

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 21 POS 2.54mm Solder ST Thru-Hole
Conn Board Stacker HDR 14 POS 2.54mm Solder ST Thru-Hole
Factory Lead Time:
6 Weeks
3 Weeks
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Contact Materials:
PHOSPHOR BRONZE
Bronze
Packaging:
Bulk
Bulk
Series:
Flex Stack, DW
Flex Stack, DW
Published:
2016
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
Not Applicable
Termination:
Solder
Solder
ECCN Code:
EAR99
-
Connector Type:
BOARD STACKING CONNECTOR
BOARD STACKING CONNECTOR
Number of Positions:
21
14
Color:
Black
Black
Number of Rows:
3
2
Gender:
Male
Male
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
0.100 2.54mm
0.100 2.54mm
Total Number of Contacts:
21
14
Mating Information:
MULTIPLE MATING PARTS AVAILABLE
-
UL Flammability Code:
94V-0
-
Contact Finish - Post (Mating):
Gold
Tin
Row Spacing:
0.100 (2.54mm)
0.100 (2.54mm)
Length - Stack Height:
0.200 5.080mm
0.500 12.700mm
Length - Overall Pin:
0.530 13.462mm
1.030 26.162mm
Length - Post (Mating):
0.220 5.588mm
0.420 10.668mm
Contact Finish Thickness - Post (Mating):
30.0μin 0.76μm
-
Length - Tail:
0.110 2.794mm
0.110 2.794mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Housing Material:
-
Polyester
Max Operating Temperature:
-
105°C
Min Operating Temperature:
-
-55°C
Orientation:
-
Straight
Depth:
-
5.08mm
Length:
-
17.78mm
Radiation Hardening:
-
No
DW-07-08-S-T-200

DW-07-08-S-T-200

(In Stock: 30)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.065139

    $4.07

  • 10

    $3.835037

    $38.35

  • 100

    $3.617959

    $361.80

  • 500

    $3.413169

    $1,706.58

  • 1000

    $3.219971

    $3,219.97

Minimum: 1 Multiples: 1

Unit Price: $4.065139

Ext Price: $4.07

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity