ECW-F6164HL alternative parts: ECW-F2W334KAB
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Film 0.16uF 630V PP 3% (18 X 9.3 X 13.8mm) Radial 15mm 105C Bulk | Film Capacitors 0.33uF 450VDC 10% MPP L/S=7.5mm |
Factory Lead Time: | 15 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | Radial | - |
Terminal Shape: | WIRE | WIRE |
Dielectric Material: | Polypropylene (PP), Metallized | POLYPROPYLENE |
Voltage Rated: | 630V | - |
Operating Temperature: | -40°C~105°C | - |
Packaging: | Bulk | Bulk |
Series: | ECW-F(L) | ECWF(A) |
Published: | 2011 | - |
Size / Dimension: | 0.709Lx0.366W 18.00mmx9.30mm | - |
Tolerance: | ±3% | 10 % |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | Yes |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | Not Applicable | - |
Number of Terminations: | 2 | - |
Termination: | PC Pins | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Applications: | High Frequency, Switching | - |
HTS Code: | 8532.25.00.70 | 8532.25.00.70 |
Capacitance: | 0.16μF | 0.33 uF |
Voltage - Rated DC: | 630V | - |
Packing Method: | AMMO PACK | AMMO PACK |
Terminal Pitch: | 10mm | 7.5 mm |
Depth: | 9.3mm | - |
Lead Pitch: | 15mm | - |
Capacitor Type: | FILM CAPACITOR | FILM CAPACITOR |
Lead Length: | 25mm | - |
Dielectric: | PP | Polypropylene (PP) |
Lead Spacing: | 0.591 15.00mm | 7.5 mm |
Lead Diameter: | 800 μm | 0.6 mm |
Size Code: | 7137 | 5130 |
Height Seated (Max): | 0.602 15.30mm | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Contains Lead | - |
Surface Mount: | - | NO |
Mounting Feature: | - | THROUGH HOLE MOUNT |
Number of Pins: | - | 2 Pin |
Number of Terminals: | - | 2 |
Voltage Rating DC: | - | 450 VDC |
Minimum Operating Temperature: | - | - 40 C |
Maximum Operating Temperature: | - | + 105 C |
Capacitance - nF: | - | 330 nF |
Capacitance - pF: | - | 330000 pF |
Factory Pack QuantityFactory Pack Quantity: | - | 100 |
Package Description: | - | RADIAL LEADED, ROHS COMPLIANT |
Package Style: | - | Radial |
Operating Temperature-Min: | - | -40 °C |
Operating Temperature-Max: | - | 105 °C |
Rohs Code: | - | Yes |
Manufacturer Part Number: | - | ECWF2W334KAB |
Package Shape: | - | RECTANGULAR PACKAGE |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | PANASONIC CORP |
Risk Rank: | - | 5.63 |
Type: | - | Metallized Polypropylene Film Capacitors |
Reach Compliance Code: | - | compliant |
Termination Style: | - | Radial |
Rated (DC) Voltage (URdc): | - | 450 V |
Lead Style: | - | Crimped |
Positive Tolerance: | - | 10% |
Negative Tolerance: | - | 10% |
Product: | - | RF Microwave Film Capacitors |
Length: | - | 13 mm |
Width: | - | 7.6 mm |
Height: | - | 16.7 mm |

ECW-F6164HL
(In Stock: 46000)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$2.234041
$2.23
10
$2.107586
$21.08
100
$1.988289
$198.83
500
$1.875744
$937.87
1000
$1.769570
$1,769.57
Minimum: 1 Multiples: 1
Unit Price: $2.234041
Ext Price: $2.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity