ECW-F6164HL alternative parts: ECW-F6474JL
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Cap Film 0.16uF 630V PP 3% (18 X 9.3 X 13.8mm) Radial 15mm 105C Bulk | CAP FILM 0.47UF 5% 630VDC RADIAL |
Factory Lead Time: | 15 Weeks | 15 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | Radial | Radial |
Terminal Shape: | WIRE | WIRE |
Dielectric Material: | Polypropylene (PP), Metallized | Polypropylene (PP), Metallized |
Voltage Rated: | 630V | 630V |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Bulk | Bulk |
Series: | ECW-F(L) | ECW-F(L) |
Published: | 2011 | 2011 |
Size / Dimension: | 0.709Lx0.366W 18.00mmx9.30mm | 0.807Lx0.531W 20.50mmx13.50mm |
Tolerance: | ±3% | ±5% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | PC Pins | PC Pins |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Applications: | High Frequency, Switching | High Frequency, Switching |
HTS Code: | 8532.25.00.70 | 8532.25.00.70 |
Capacitance: | 0.16μF | 0.47μF |
Voltage - Rated DC: | 630V | 630V |
Packing Method: | AMMO PACK | AMMO PACK |
Terminal Pitch: | 10mm | - |
Depth: | 9.3mm | 13.5mm |
Lead Pitch: | 15mm | 17.5mm |
Capacitor Type: | FILM CAPACITOR | FILM CAPACITOR |
Lead Length: | 25mm | 25mm |
Dielectric: | PP | PP |
Lead Spacing: | 0.591 15.00mm | 0.689 17.50mm |
Lead Diameter: | 800 μm | 800 μm |
Size Code: | 7137 | 8153 |
Height Seated (Max): | 0.602 15.30mm | 0.850 21.60mm |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Contains Lead | Lead Free |
Voltage: | - | 630V |
Lead/Base Style: | - | Straight |
Height: | - | 20.1mm |
REACH SVHC: | - | Unknown |
Radiation Hardening: | - | No |

ECW-F6164HL
(In Stock: 46000)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$2.234041
$2.23
10
$2.107586
$21.08
100
$1.988289
$198.83
500
$1.875744
$937.87
1000
$1.769570
$1,769.57
Minimum: 1 Multiples: 1
Unit Price: $2.234041
Ext Price: $2.23
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity