ECW-F6164HL alternative parts: ECW-F2W394KAQ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Film 0.16uF 630V PP 3% (18 X 9.3 X 13.8mm) Radial 15mm 105C Bulk
Film Capacitors 0.39uF 450VDC 10% MPP L/S=10mm
Factory Lead Time:
15 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
Radial
-
Terminal Shape:
WIRE
WIRE
Dielectric Material:
Polypropylene (PP), Metallized
POLYPROPYLENE
Voltage Rated:
630V
-
Operating Temperature:
-40°C~105°C
-
Packaging:
Bulk
Bulk
Series:
ECW-F(L)
ECWF(A)
Published:
2011
-
Size / Dimension:
0.709Lx0.366W 18.00mmx9.30mm
-
Tolerance:
±3%
10 %
JESD-609 Code:
e3
e3
Pbfree Code:
yes
Yes
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
Not Applicable
-
Number of Terminations:
2
-
Termination:
PC Pins
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Applications:
High Frequency, Switching
-
HTS Code:
8532.25.00.70
8532.25.00.70
Capacitance:
0.16μF
0.39 uF
Voltage - Rated DC:
630V
-
Packing Method:
AMMO PACK
AMMO PACK
Terminal Pitch:
10mm
10 mm
Depth:
9.3mm
-
Lead Pitch:
15mm
-
Capacitor Type:
FILM CAPACITOR
FILM CAPACITOR
Lead Length:
25mm
-
Dielectric:
PP
Polypropylene (PP)
Lead Spacing:
0.591 15.00mm
10 mm
Lead Diameter:
800 μm
0.6 mm
Size Code:
7137
5132
Height Seated (Max):
0.602 15.30mm
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Contains Lead
-
Surface Mount:
-
NO
Mounting Feature:
-
THROUGH HOLE MOUNT
Number of Pins:
-
2 Pin
Number of Terminals:
-
2
Voltage Rating DC:
-
450 VDC
Minimum Operating Temperature:
-
- 40 C
Maximum Operating Temperature:
-
+ 105 C
Capacitance - nF:
-
390 nF
Capacitance - pF:
-
390000 pF
Factory Pack QuantityFactory Pack Quantity:
-
100
Package Description:
-
, 5132
Package Style:
-
Radial
Operating Temperature-Min:
-
-40 °C
Operating Temperature-Max:
-
105 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
ECWF2W394KAQ
Package Shape:
-
RECTANGULAR PACKAGE
Part Life Cycle Code:
-
Active
Ihs Manufacturer:
-
PANASONIC CORP
Risk Rank:
-
5.63
Type:
-
Metallized Polypropylene Film Capacitors
Reach Compliance Code:
-
compliant
Termination Style:
-
Radial
Rated (DC) Voltage (URdc):
-
450 V
Lead Style:
-
Crimped
Positive Tolerance:
-
10%
Negative Tolerance:
-
10%
Product:
-
RF Microwave Film Capacitors
Length:
-
13 mm
Width:
-
8.1 mm
Height:
-
17.2 mm
ECW-F6164HL

ECW-F6164HL

(In Stock: 46000)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $2.234041

    $2.23

  • 10

    $2.107586

    $21.08

  • 100

    $1.988289

    $198.83

  • 500

    $1.875744

    $937.87

  • 1000

    $1.769570

    $1,769.57

Minimum: 1 Multiples: 1

Unit Price: $2.234041

Ext Price: $2.23

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity