EET-UQ2G561EA alternative parts: EET-UQ2W561EA, EET-UQ2V561EA
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | Cap Aluminum Lytic 560uF 400V 20% (35 X 35mm) Snap-In 10mm 0.355 Ohm 2690mA 2000h 85C Bulk | Cap Aluminum 560uF 450V 20% (35 X 45mm) 10mm 0.355 Ohm 2820mA 2000 hr 85C Bulk | Cap Aluminum 560uF 350V 20% (35 X 30mm) 10mm 0.355 Ohm 2600mA 2000 hr 85C Bulk |
Mount: | Through Hole | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole | Through Hole |
Package / Case: | Radial, Can - Snap-In | Radial, Can - Snap-In | Radial, Can - Snap-In |
Terminal Shape: | WIRE | WIRE | WIRE |
Dielectric Material: | ALUMINUM (WET) | ALUMINUM (WET) | ALUMINUM (WET) |
Lifetime @ Temp.: | 2000 Hrs @ 85°C | 2000 Hrs @ 85°C | 2000 Hrs @ 85°C |
Operating Temperature: | -25°C~85°C | -25°C~85°C | -25°C~85°C |
Packaging: | Bulk | Bulk | Bulk |
Series: | TS-UQ | TS-UQ | TS-UQ |
Published: | 2005 | 2005 | 2005 |
Size / Dimension: | 1.378Dia 35.00mm | 1.378Dia 35.00mm | 1.378Dia 35.00mm |
Tolerance: | ±20% | ±20% | ±20% |
JESD-609 Code: | e3 | e3 | e3 |
Pbfree Code: | yes | yes | yes |
Part Status: | Obsolete | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
Termination: | Snap in | Snap in | Snap in |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Resistance: | 355mOhm | 355mOhm | 355mOhm |
Terminal Finish: | Tin (Sn) | Tin (Sn) | Tin (Sn) |
Applications: | General Purpose | General Purpose | General Purpose |
Capacitance: | 560μF | 560μF | 560μF |
Voltage - Rated DC: | 400V | 450V | 350V |
Lead Pitch: | 10mm | 10mm | 10mm |
Capacitor Type: | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR | ALUMINUM ELECTROLYTIC CAPACITOR |
ESR (Equivalent Series Resistance): | 355mOhm @ 120Hz | 355mOhm @ 120Hz | 355mOhm @ 120Hz |
Lead Diameter: | 800 μm | 800 μm | - |
Leakage Current: | 1.41986mA | 1.50599mA | - |
Ripple Current: | 2.69A | 2.82A | 2.6A |
Polarization: | Polar | Polar | Polar |
Life (Hours): | 2000 hours | 2000 hours | 2000 hours |
Tan Delta: | 0.15 | 0.15 | 0.15 |
Ripple Current @ Low Frequency: | 2.69A @ 120Hz | 2.82A @ 120Hz | 2.6A @ 120Hz |
Ripple Current @ High Frequency: | 3.766A @ 10kHz | 3.948A @ 10kHz | 3.64A @ 10kHz |
Diameter: | 35mm | 35mm | 35mm |
Height: | 35mm | 45mm | 30mm |
Height Seated (Max): | 1.378 35.00mm | 1.772 45.00mm | 1.181 30.00mm |
Radiation Hardening: | No | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free | - |
Number of Pins: | - | 2 | 2 |
Test Frequency: | - | 120Hz | 120Hz |
Dissipation Factor: | - | 15 % | 15 % |

EET-UQ2G561EA
(In Stock: 2574)
Panasonic Electronic ComponentsQty
Unit Price
Ext Price
1
$3.523115
$3.52
10
$3.323693
$33.24
100
$3.135560
$313.56
500
$2.958075
$1,479.04
1000
$2.790637
$2,790.64
Minimum: 1 Multiples: 1
Unit Price: $3.523115
Ext Price: $3.52
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity