EEU-FC1H821 alternative parts: EKZE630ELL821MM25S, 80ZLH820MEFC18X25

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Cap Aluminum Lytic 820uF 50V 20% (18 X 20mm) Radial 7.5mm 2420mA 5000h 105C Bulk
Aluminum Electrolytic Capacitors - Leaded 820uF 63 Volt
CAP ALUM 820UF 20% 80V RADIAL
Factory Lead Time:
14 Weeks
16 Weeks
18 Weeks
Mount:
PCB, Through Hole
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Through Hole
Package / Case:
Radial, Can
Radial, Can
Radial, Can
Terminal Shape:
WIRE
-
-
Number of Pins:
2
-
-
Dielectric Material:
Aluminium
-
-
Lifetime @ Temp.:
5000 Hrs @ 105°C
5000 Hrs @ 105°C
10000 Hrs @ 105°C
Operating Temperature:
-55°C~105°C
-40°C~105°C
-40°C~105°C
Packaging:
Bulk
Bulk
Bulk
Series:
FC
KZE
ZLH
Published:
2011
2012
2009
Size / Dimension:
0.709Dia 18.00mm
0.709Dia 18.00mm
0.709Dia 18.00mm
Tolerance:
±20%
±20%
±20%
JESD-609 Code:
e3
-
-
Pbfree Code:
yes
yes
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
Not Applicable
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
-
-
Termination:
Radial
Radial
-
ECCN Code:
EAR99
-
-
Terminal Finish:
Tin (Sn)
-
-
Applications:
Automotive
General Purpose
General Purpose
Capacitance:
820μF
820μF
820μF
Voltage - Rated DC:
50V
63V
80V
Lead Pitch:
7.5mm
7.5mm
7.493mm
Capacitor Type:
ALUMINUM ELECTROLYTIC CAPACITOR
-
-
ESR (Equivalent Series Resistance):
42mOhm
-
-
Lead Spacing:
0.295 7.50mm
0.295 7.50mm
0.295 7.50mm
Multilayer:
No
-
-
Lead Diameter:
800 μm
-
-
Voltage:
50V
-
-
Leakage Current:
3μA
-
-
Ripple Current:
2.42A
2.8A
1.362A
Polarization:
Polar
Polar
Polar
Life (Hours):
5000 hours
5000 hours
10000 hours
Tan Delta:
0.1
-
-
Impedance:
42mOhm
24mOhm
38mOhm
Ripple Current @ Low Frequency:
1.815A @ 120Hz
1.68A @ 120Hz
1.362A @ 120Hz
Ripple Current @ High Frequency:
2.42A @ 100kHz
2.8A @ 100kHz
-
Diameter:
18mm
-
18mm
Height:
20mm
-
25mm
Height Seated (Max):
0.787 20.00mm
1.043 26.50mm
1.063 27.00mm
REACH SVHC:
No SVHC
-
-
Radiation Hardening:
No
-
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
-
Ratings:
AEC-Q200
-
-
Dissipation Factor:
-
0.09 %
-
Lead/Base Style:
-
Straight
-
EEU-FC1H821

EEU-FC1H821

(In Stock: 670)

Panasonic Electronic Components

Qty

Unit Price

Ext Price

  • 1

    $0.909921

    $0.91

  • 10

    $0.858416

    $8.58

  • 100

    $0.809826

    $80.98

  • 500

    $0.763987

    $381.99

  • 1000

    $0.720743

    $720.74

Minimum: 1 Multiples: 1

Unit Price: $0.909921

Ext Price: $0.91

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity