FQP27P06 alternative parts: FQP22P10

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 60V 27A TO-220
MOSFET P-CH 100V 22A TO-220
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
6 Weeks
-
Contact Plating:
Tin
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
-
Weight:
1.8g
-
Transistor Element Material:
SILICON
-
Current - Continuous Drain (Id) @ 25℃:
27A Tc
22A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
-
Power Dissipation (Max):
120W Tc
125W Tc
Turn Off Delay Time:
30 ns
-
Operating Temperature:
-55°C~175°C TJ
-55°C~175°C TJ
Packaging:
Tube
Tube
Series:
QFET®
QFET®
Published:
1999
2002
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Resistance:
70mOhm
-
Voltage - Rated DC:
-60V
-
Current Rating:
-27A
-
Element Configuration:
Single
-
Operating Mode:
ENHANCEMENT MODE
-
Power Dissipation:
120W
-
Turn On Delay Time:
18 ns
-
FET Type:
P-Channel
P-Channel
Transistor Application:
SWITCHING
-
Rds On (Max) @ Id, Vgs:
70m Ω @ 13.5A, 10V
125mOhm @ 11A, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
4V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1400pF @ 25V
1500pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
43nC @ 10V
50nC @ 10V
Rise Time:
185ns
-
Drain to Source Voltage (Vdss):
60V
100V
Vgs (Max):
±25V
±30V
Fall Time (Typ):
90 ns
-
Continuous Drain Current (ID):
-27A
-
Threshold Voltage:
-4V
-
JEDEC-95 Code:
TO-220AB
-
Gate to Source Voltage (Vgs):
25V
-
Drain to Source Breakdown Voltage:
-60V
-
Dual Supply Voltage:
-60V
-
Avalanche Energy Rating (Eas):
560 mJ
-
Nominal Vgs:
-4 V
-
Height:
6.35mm
-
Length:
6.35mm
-
Width:
9.9mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-220-3
FQP27P06

FQP27P06

(In Stock: 9800)

ON Semiconductor