FQP27P06 alternative parts: FQP2N40-F080

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET P-CH 60V 27A TO-220
MOSFET N-CH 400V 1.8A TO-220
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 1 week ago)
Factory Lead Time:
6 Weeks
8 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
1.8g
1.8g
Transistor Element Material:
SILICON
SILICON
Current - Continuous Drain (Id) @ 25℃:
27A Tc
1.8A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
10V
Number of Elements:
1
1
Power Dissipation (Max):
120W Tc
40W Ta
Turn Off Delay Time:
30 ns
7 ns
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
Packaging:
Tube
Tube
Series:
QFET®
QFET®
Published:
1999
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
-
Resistance:
70mOhm
-
Voltage - Rated DC:
-60V
-
Current Rating:
-27A
-
Element Configuration:
Single
Single
Operating Mode:
ENHANCEMENT MODE
ENHANCEMENT MODE
Power Dissipation:
120W
-
Turn On Delay Time:
18 ns
7 ns
FET Type:
P-Channel
N-Channel
Transistor Application:
SWITCHING
SWITCHING
Rds On (Max) @ Id, Vgs:
70m Ω @ 13.5A, 10V
5.8 Ω @ 900mA, 10V
Vgs(th) (Max) @ Id:
4V @ 250μA
5V @ 250μA
Input Capacitance (Ciss) (Max) @ Vds:
1400pF @ 25V
150pF @ 25V
Gate Charge (Qg) (Max) @ Vgs:
43nC @ 10V
5.5nC @ 10V
Rise Time:
185ns
30ns
Drain to Source Voltage (Vdss):
60V
400V
Vgs (Max):
±25V
±30V
Fall Time (Typ):
90 ns
25 ns
Continuous Drain Current (ID):
-27A
1.8A
Threshold Voltage:
-4V
-
JEDEC-95 Code:
TO-220AB
TO-220AB
Gate to Source Voltage (Vgs):
25V
30V
Drain to Source Breakdown Voltage:
-60V
-
Dual Supply Voltage:
-60V
-
Avalanche Energy Rating (Eas):
560 mJ
85 mJ
Nominal Vgs:
-4 V
-
Height:
6.35mm
-
Length:
6.35mm
-
Width:
9.9mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Pulsed Drain Current-Max (IDM):
-
7.2A
DS Breakdown Voltage-Min:
-
400V
FQP27P06

FQP27P06

(In Stock: 9800)

ON Semiconductor