FQP27P06 alternative parts: FQP27N25
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET P-CH 60V 27A TO-220 | MOSFET N-CH 250V 25.5A TO-220 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 8 Weeks |
Contact Plating: | Tin | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-220-3 | TO-220-3 |
Number of Pins: | 3 | 3 |
Weight: | 1.8g | 1.8g |
Transistor Element Material: | SILICON | SILICON |
Current - Continuous Drain (Id) @ 25℃: | 27A Tc | 25.5A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 120W Tc | 180W Tc |
Turn Off Delay Time: | 30 ns | 80 ns |
Operating Temperature: | -55°C~175°C TJ | -55°C~150°C TJ |
Packaging: | Tube | Tube |
Series: | QFET® | QFET® |
Published: | 1999 | 2000 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 3 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 70mOhm | - |
Voltage - Rated DC: | -60V | 250V |
Current Rating: | -27A | 25.5A |
Element Configuration: | Single | Single |
Operating Mode: | ENHANCEMENT MODE | ENHANCEMENT MODE |
Power Dissipation: | 120W | 180W |
Turn On Delay Time: | 18 ns | 32 ns |
FET Type: | P-Channel | N-Channel |
Transistor Application: | SWITCHING | SWITCHING |
Rds On (Max) @ Id, Vgs: | 70m Ω @ 13.5A, 10V | 110m Ω @ 12.75A, 10V |
Vgs(th) (Max) @ Id: | 4V @ 250μA | 5V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 1400pF @ 25V | 2450pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 43nC @ 10V | 65nC @ 10V |
Rise Time: | 185ns | 270ns |
Drain to Source Voltage (Vdss): | 60V | - |
Vgs (Max): | ±25V | ±30V |
Fall Time (Typ): | 90 ns | 120 ns |
Continuous Drain Current (ID): | -27A | 25.5A |
Threshold Voltage: | -4V | - |
JEDEC-95 Code: | TO-220AB | TO-220AB |
Gate to Source Voltage (Vgs): | 25V | 30V |
Drain to Source Breakdown Voltage: | -60V | 250V |
Dual Supply Voltage: | -60V | - |
Avalanche Energy Rating (Eas): | 560 mJ | 600 mJ |
Nominal Vgs: | -4 V | 5 V |
Height: | 6.35mm | 9.4mm |
Length: | 6.35mm | 10.1mm |
Width: | 9.9mm | 4.7mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Tin (Sn) |
FQP27P06
(In Stock: 9800)
ON SemiconductorUnited States