GRM188R71H104KA93D alternative parts: GRM155R11E103KA01D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.1UF 50V X7R 0603 | |
Lifecycle Status: | TO BE DISCONTINUED (Last Updated: 1 month ago) | NRND (Last Updated: 1 month ago) |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount, MLCC | - |
Package / Case: | 0603 (1608 Metric) | Ceramic |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | - |
Dielectric Material: | Ceramic | - |
Operating Temperature: | -55°C~125°C | - |
Packaging: | Tape & Reel (TR) | - |
Series: | GRM | - |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | - |
Tolerance: | ±10% | 10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | 15% ppm/°C |
Applications: | General Purpose | - |
Capacitance: | 0.1μF | 10nF |
Voltage - Rated DC: | 50V | 25V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 800μm | - |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Temperature Characteristics Code: | X7R | R |
Multilayer: | Yes | Yes |
Insulation Resistance: | 10GOhm | - |
Voltage: | 50V | - |
Height: | 800μm | 500μm |
Length: | 1.6mm | 1mm |
Width: | 0.8mm | 500μm |
Thickness (Max): | 0.035 0.90mm | - |
Thickness: | 889μm | 500μm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Surface Mount: | - | YES |
Mounting Feature: | - | SURFACE MOUNT |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -55°C |
HTS Code: | - | 8532.24.00.20 |
Size Code: | - | 0402 |

GRM188R71H104KA93D
(In Stock: 585563)
Murata ElectronicsUnited States