GRM188R71H104KA93D alternative parts: GRM155R60J475ME47D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.1UF 50V X7R 0603 | CAP CER 4.7UF 6.3V X5R 0402 |
Lifecycle Status: | TO BE DISCONTINUED (Last Updated: 1 month ago) | IN PRODUCTION (Last Updated: 2 weeks ago) |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0603 (1608 Metric) | 0402 (1005 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | - |
Dielectric Material: | Ceramic | CERAMIC |
Operating Temperature: | -55°C~125°C | -55°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | GRM |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.039Lx0.020W 1.00mmx0.50mm |
Tolerance: | ±10% | ±20% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X5R |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 4.7μF |
Voltage - Rated DC: | 50V | 6.3V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 800μm | 500μm |
Case Code (Metric): | 1608 | 1005 |
Case Code (Imperial): | 0603 | 0402 |
Temperature Characteristics Code: | X7R | X5R |
Multilayer: | Yes | Yes |
Insulation Resistance: | 10GOhm | - |
Voltage: | 50V | 6.3V |
Height: | 800μm | 500μm |
Length: | 1.6mm | 1mm |
Width: | 0.8mm | 0.5mm |
Thickness (Max): | 0.035 0.90mm | 0.024 0.60mm |
Thickness: | 889μm | 558.8μm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 10 Weeks |
Weight: | - | 6.010099mg |
HTS Code: | - | 8532.24.00.20 |
Capacitor Type: | - | CERAMIC CAPACITOR |

GRM188R71H104KA93D
(In Stock: 585563)
Murata ElectronicsUnited States