GRM188R71H104KA93D alternative parts: GRM188R61A475KAAJD
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.1UF 50V X7R 0603 | CAP CER 4.7UF 10V X5R 0603 |
Lifecycle Status: | TO BE DISCONTINUED (Last Updated: 1 month ago) | NRND (Last Updated: 1 month ago) |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0603 (1608 Metric) | 0603 (1608 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | - |
Dielectric Material: | Ceramic | CERAMIC |
Operating Temperature: | -55°C~125°C | -55°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | GRM |
Size / Dimension: | 0.063Lx0.031W 1.60mmx0.80mm | 0.063Lx0.031W 1.60mmx0.80mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Not For New Designs |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X5R |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 4.7μF |
Voltage - Rated DC: | 50V | 10V |
Packing Method: | TR, PAPER, 7 INCH | TR, PAPER, 7 INCH |
Depth: | 800μm | - |
Case Code (Metric): | 1608 | - |
Case Code (Imperial): | 0603 | - |
Temperature Characteristics Code: | X7R | X5R |
Multilayer: | Yes | Yes |
Insulation Resistance: | 10GOhm | - |
Voltage: | 50V | - |
Height: | 800μm | - |
Length: | 1.6mm | - |
Width: | 0.8mm | - |
Thickness (Max): | 0.035 0.90mm | 0.037 0.95mm |
Thickness: | 889μm | 800μm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Terminal Finish: | - | Matte Tin (Sn) - with Nickel (Ni) barrier |
Capacitor Type: | - | CERAMIC CAPACITOR |

GRM188R71H104KA93D
(In Stock: 585563)
Murata ElectronicsUnited States