GRM21BR71H104KA01L alternative parts: GRM21B5C1H223JA01L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 0.1UF 50V X7R 0805
CAP CER 0.022UF 50V C0G/NP0 0805
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
2
Dielectric Material:
Ceramic
-
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
GRM
GRM
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±10%
±5%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
C0G NP0
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
0.022μF
Voltage - Rated DC:
50V
50V
Packing Method:
TR, EMBOSSED, 7 INCH
TR, EMBOSSED, 7 INCH
Depth:
1.25mm
1.25mm
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Temperature Characteristics Code:
X7R
C0G
Multilayer:
Yes
Yes
Insulation Resistance:
10GOhm
-
Voltage:
50V
25V
Height:
1.25mm
1.45mm
Thickness (Max):
0.053 1.35mm
0.053 1.35mm
Thickness:
1.3462mm
1.3462mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Factory Lead Time:
-
10 Weeks
Material:
-
Ceramic
Dielectric:
-
C0G
GRM21BR71H104KA01L

GRM21BR71H104KA01L

(In Stock: 21672)

Murata Electronics