GRM21BR71H104KA01L alternative parts: GRM21BR61C106KE15L
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | CAP CER 0.1UF 50V X7R 0805 | CAP CER 10UF 16V X5R 0805 |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount, MLCC | Surface Mount, MLCC |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Number of Pins: | 2 | 2 |
Dielectric Material: | Ceramic | - |
Operating Temperature: | -55°C~125°C | -55°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | GRM | GRM |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±10% | ±10% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | X7R | X5R |
Terminal Finish: | Matte Tin (Sn) - with Nickel (Ni) barrier | Matte Tin (Sn) - with Nickel (Ni) barrier |
Applications: | General Purpose | General Purpose |
Capacitance: | 0.1μF | 10μF |
Voltage - Rated DC: | 50V | 16V |
Packing Method: | TR, EMBOSSED, 7 INCH | TR, EMBOSSED, 7 INCH |
Depth: | 1.25mm | 1.25mm |
Case Code (Metric): | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 |
Temperature Characteristics Code: | X7R | X5R |
Multilayer: | Yes | Yes |
Insulation Resistance: | 10GOhm | - |
Voltage: | 50V | 16V |
Height: | 1.25mm | 1.25mm |
Thickness (Max): | 0.053 1.35mm | 0.053 1.35mm |
Thickness: | 1.3462mm | 1.3462mm |
REACH SVHC: | Unknown | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | IN PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | - | 10 Weeks |
Material: | - | Ceramic |

GRM21BR71H104KA01L
(In Stock: 21672)
Murata ElectronicsUnited States