GRM21BR71H104KA01L alternative parts: GRM21BR6YA106KE43L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
CAP CER 0.1UF 50V X7R 0805
0805 35 V 10 uF ±10% Tolerance X5R Multilayer Ceramic Capacitor
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
Number of Pins:
2
-
Dielectric Material:
Ceramic
CERAMIC
Operating Temperature:
-55°C~125°C
-55°C~85°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
GRM
GRM
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±10%
±10%
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Temperature Coefficient:
X7R
X5R
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Applications:
General Purpose
General Purpose
Capacitance:
0.1μF
10μF
Voltage - Rated DC:
50V
35V
Packing Method:
TR, EMBOSSED, 7 INCH
TR, EMBOSSED, 7 INCH
Depth:
1.25mm
-
Case Code (Metric):
2012
2012
Case Code (Imperial):
0805
0805
Temperature Characteristics Code:
X7R
X5R
Multilayer:
Yes
Yes
Insulation Resistance:
10GOhm
-
Voltage:
50V
-
Height:
1.25mm
1.25mm
Thickness (Max):
0.053 1.35mm
0.057 1.45mm
Thickness:
1.3462mm
1.4478mm
REACH SVHC:
Unknown
No SVHC
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
IN PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
-
10 Weeks
Weight:
-
9.49709mg
HTS Code:
-
8532.24.0020
Capacitor Type:
-
CERAMIC CAPACITOR
Length:
-
2mm
GRM21BR71H104KA01L

GRM21BR71H104KA01L

(In Stock: 21672)

Murata Electronics