HMC498LC4 alternative parts: HMC441LC3BTR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RF AMPLIFIER 17GHZ-24GHZ 24TFQFN
RF Amplifier Medium pow amp SMT, 6 - 18 GHz
Lifecycle Status:
PRODUCTION (Last Updated: 2 weeks ago)
PRODUCTION (Last Updated: 2 weeks ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-TFQFN Exposed Pad
12-VFCQFN Exposed Pad
Number of Pins:
24
12
Packaging:
Strip
Digi-Reel®
JESD-609 Code:
e4
-
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
24
12
ECCN Code:
EAR99
-
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Additional Feature:
POWER AMPLIFIER WITH LNA
-
Max Power Dissipation:
1.62W
740mW
Number of Functions:
1
1
Construction:
COMPONENT
COMPONENT
Frequency:
17GHz~24GHz
6GHz~18GHz
Base Part Number:
HMC498
HMC441
Pin Count:
24
12
Operating Supply Voltage:
5V
5V
Power Supplies:
5V
5V
Number of Channels:
1
1
Test Frequency:
24GHz
-
Operating Supply Current:
250mA
115mA
Gain:
21dB
14dB
RF/Microwave Device Type:
WIDE BAND MEDIUM POWER
WIDE BAND MEDIUM POWER
RF Type:
VSAT
General Purpose
Characteristic Impedance:
50Ohm
50Ohm
Noise Figure:
4.5dB
4.5dB
P1dB:
25.5dBm
20dBm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Surface Mount:
-
YES
Terminal Finish:
-
Tungsten/Nickel/Gold (W/Ni/Au)
HMC498LC4

HMC498LC4

(In Stock: 70)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $71.057831

    $71.06

  • 10

    $67.035690

    $670.36

  • 100

    $63.241217

    $6,324.12

  • 500

    $59.661525

    $29,830.76

  • 1000

    $56.284458

    $56,284.46

Minimum: 1 Multiples: 1

Unit Price: $71.057831

Ext Price: $71.06

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity