HMC498LC4 alternative parts: HMC451LP3E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RF AMPLIFIER 17GHZ-24GHZ 24TFQFN | ANALOG DEVICES HMC451LP3E RF AMP, 16DB, 18GHZ, 5V, HVQFN-16 |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 8 Weeks |
Contact Plating: | Gold | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFQFN Exposed Pad | 16-VFQFN Exposed Pad |
Number of Pins: | 24 | 16 |
Packaging: | Strip | Strip |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 24 | 16 |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Additional Feature: | POWER AMPLIFIER WITH LNA | - |
Max Power Dissipation: | 1.62W | 830mW |
Number of Functions: | 1 | 1 |
Construction: | COMPONENT | COMPONENT |
Frequency: | 17GHz~24GHz | 5GHz~18GHz |
Base Part Number: | HMC498 | HMC451 |
Pin Count: | 24 | 16 |
Operating Supply Voltage: | 5V | - |
Power Supplies: | 5V | 5V |
Number of Channels: | 1 | 1 |
Test Frequency: | 24GHz | - |
Operating Supply Current: | 250mA | 150mA |
Gain: | 21dB | 16dB |
RF/Microwave Device Type: | WIDE BAND MEDIUM POWER | WIDE BAND LOW POWER |
RF Type: | VSAT | General Purpose |
Characteristic Impedance: | 50Ohm | 50Ohm |
Noise Figure: | 4.5dB | 7dB |
P1dB: | 25.5dBm | 19dBm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Nominal Supply Current: | - | 120mA |
Max Dual Supply Voltage: | - | 5.5V |
Dual Supply Voltage: | - | 5V |
Height: | - | 900μm |
Length: | - | 3.1mm |
Width: | - | 3.1mm |

HMC498LC4
(In Stock: 70)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$71.057831
$71.06
10
$67.035690
$670.36
100
$63.241217
$6,324.12
500
$59.661525
$29,830.76
1000
$56.284458
$56,284.46
Minimum: 1 Multiples: 1
Unit Price: $71.057831
Ext Price: $71.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools