HMC498LC4 alternative parts: HMC465
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | RF AMPLIFIER 17GHZ-24GHZ 24TFQFN | RF Amplifier WBand Driver amp Chip, DC - 20 GHz |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 8 Weeks | 12 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-TFQFN Exposed Pad | Die |
Number of Pins: | 24 | 0 |
Packaging: | Strip | Bulk |
JESD-609 Code: | e4 | - |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 1 (Unlimited) |
Number of Terminations: | 24 | - |
ECCN Code: | EAR99 | EAR99 |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -55°C |
Additional Feature: | POWER AMPLIFIER WITH LNA | - |
Max Power Dissipation: | 1.62W | 2.17W |
Number of Functions: | 1 | 1 |
Construction: | COMPONENT | COMPONENT |
Frequency: | 17GHz~24GHz | 0Hz~20GHz |
Base Part Number: | HMC498 | HMC465 |
Pin Count: | 24 | 0 |
Operating Supply Voltage: | 5V | 8V |
Power Supplies: | 5V | 8V |
Number of Channels: | 1 | 1 |
Test Frequency: | 24GHz | 12GHz~20GHz |
Operating Supply Current: | 250mA | 160mA |
Gain: | 21dB | 18dB |
RF/Microwave Device Type: | WIDE BAND MEDIUM POWER | WIDE BAND LOW POWER |
RF Type: | VSAT | General Purpose |
Characteristic Impedance: | 50Ohm | - |
Noise Figure: | 4.5dB | 3dB |
P1dB: | 25.5dBm | 22.5dBm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Input Power-Max (CW): | - | 23dBm |

HMC498LC4
(In Stock: 70)
Analog Devices Inc.Qty
Unit Price
Ext Price
1
$71.057831
$71.06
10
$67.035690
$670.36
100
$63.241217
$6,324.12
500
$59.661525
$29,830.76
1000
$56.284458
$56,284.46
Minimum: 1 Multiples: 1
Unit Price: $71.057831
Ext Price: $71.06
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools