HMC980LP4E alternative parts: MCP19124-E/MJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES HMC980LP4E ACTIVE BIAS CONTROLLER, QFN-24
DIGITALLY ENHANCED POWER, VOLTAG
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
12 Weeks
26 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Contact Plating:
Tin
-
Number of Pins:
24
24
Usage Level:
Industrial grade
-
Operating Temperature:
-55°C~85°C
-40°C~125°C TJ
Packaging:
Strip
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
EAR99
Applications:
Current Biasing
-
HTS Code:
8542.39.00.01
-
Voltage - Supply:
5V~16.5V
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
12V
-
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
HMC980
MCP19124
Pin Count:
24
-
Qualification Status:
Not Qualified
-
Operating Supply Current:
20mA
-
Telecom IC Type:
TELECOM CIRCUIT
-
Height:
950μm
-
Length:
4.1mm
4mm
Width:
4.1mm
4mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
-
Surface Mount:
-
YES
Series:
-
Automotive, AEC-Q100
Published:
-
2016
Terminal Finish:
-
Matte Tin (Sn) - annealed
Frequency:
-
2MHz
Function:
-
Step-Up/Step-Down
Number of Outputs:
-
1
Output Type:
-
PWM Signal
Input Voltage-Nom:
-
12V
Analog IC - Other Type:
-
SWITCHING CONTROLLER
Output Configuration:
-
Positive
Voltage - Supply (Vcc/Vdd):
-
4.75V~5.5V
Control Features:
-
Dead Time Control, Frequency Control, Ramp, Soft Start
Input Voltage (Min):
-
4.5V
Topology:
-
Boost, Cuk, Flyback, SEPIC
Control Mode:
-
CURRENT-MODE
Frequency - Switching:
-
31.25kHz~2MHz
Control Technique:
-
PULSE WIDTH MODULATION
Synchronous Rectifier:
-
Yes
Serial Interfaces:
-
I2C, PMBus, SMBus
Output Phases:
-
2
Height Seated (Max):
-
0.9mm
HMC980LP4E

HMC980LP4E

(In Stock: 2386)

Analog Devices Inc.