INA126P alternative parts: INA128U

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TEXAS INSTRUMENTS - INA126P - INSTRUMENT AMPLIFIER, 200KHZ, 94DB, DIP-8
IC, INSTR AMP, 1.3MHZ, 120DB, SOIC-8
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mounting Type:
Through Hole
Surface Mount
Package / Case:
8-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Surface Mount:
NO
YES
Number of Pins:
8
8
Weight:
523.190449mg
75.891673mg
Number of Elements:
2
3
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
3 (168 Hours)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Resistance:
1GOhm
100GOhm
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
15V
15V
Base Part Number:
INA126
INA128
Pin Count:
8
8
Number of Circuits:
1
-
Operating Supply Current:
175μA
700μA
Nominal Supply Current:
200μA
700μA
Max Supply Current:
200μA
-
Quiescent Current:
175μA
700μA
Slew Rate:
0.4V/μs
4V/μs
Amplifier Type:
Instrumentation
Instrumentation
Common Mode Rejection Ratio:
83 dB
120 dB
Current - Input Bias:
10nA
2nA
Voltage - Supply, Single/Dual (±):
2.7V~36V ±1.35V~18V
4.5V~36V ±2.25V~18V
Output Current per Channel:
10mA
15mA
Input Offset Voltage (Vos):
250μV
10μV
Bandwidth:
200 kHz
1.3MHz
Gain Bandwidth Product:
200 kHz
1.3MHz
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
80dB
80dB
Power Supply Rejection Ratio (PSRR):
106dB
-
Voltage - Input Offset:
100μV
-
-3db Bandwidth:
0.2MHz
1.3MHz
Dual Supply Voltage:
15V
15V
Input Voltage Noise Density:
35nV/sqrt Hz
8nV/sqrt Hz
Voltage Gain-Nom:
100
10
Height:
5.08mm
1.75mm
Length:
9.81mm
4.9mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Channels:
-
1
Average Bias Current-Max (IIB):
-
0.005μA
Gain:
-
10000 dB
Input Offset Current-Max (IIO):
-
0.005μA
Non-linearity-Max:
-
0.002%
REACH SVHC:
-
No SVHC
INA126P

INA126P

(In Stock: 300)

Texas Instruments