INA126P alternative parts: INA128UA
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TEXAS INSTRUMENTS - INA126P - INSTRUMENT AMPLIFIER, 200KHZ, 94DB, DIP-8 | IC INST AMP 1 CIRCUIT 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | NO | YES |
Number of Pins: | 8 | 8 |
Weight: | 523.190449mg | 75.891673mg |
Number of Elements: | 2 | 3 |
Operating Temperature: | -40°C~85°C | -40°C~125°C |
Packaging: | Tube | Tube |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 1GOhm | 100GOhm |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | INA126 | INA128 |
Pin Count: | 8 | 8 |
Number of Circuits: | 1 | - |
Operating Supply Current: | 175μA | 700μA |
Nominal Supply Current: | 200μA | 700μA |
Max Supply Current: | 200μA | - |
Quiescent Current: | 175μA | 700μA |
Slew Rate: | 0.4V/μs | 4V/μs |
Amplifier Type: | Instrumentation | Instrumentation |
Common Mode Rejection Ratio: | 83 dB | 110 dB |
Current - Input Bias: | 10nA | 2nA |
Voltage - Supply, Single/Dual (±): | 2.7V~36V ±1.35V~18V | 4.5V~36V ±2.25V~18V |
Output Current per Channel: | 10mA | 15mA |
Input Offset Voltage (Vos): | 250μV | 25μV |
Bandwidth: | 200 kHz | 1.3MHz |
Gain Bandwidth Product: | 200 kHz | 1.3MHz |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 80dB | 80dB |
Power Supply Rejection Ratio (PSRR): | 106dB | - |
Voltage - Input Offset: | 100μV | - |
-3db Bandwidth: | 0.2MHz | 1.3MHz |
Dual Supply Voltage: | 15V | 15V |
Input Voltage Noise Density: | 35nV/sqrt Hz | 8nV/sqrt Hz |
Voltage Gain-Nom: | 100 | 10 |
Height: | 5.08mm | 1.75mm |
Length: | 9.81mm | 4.9mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Channels: | - | 1 |
Average Bias Current-Max (IIB): | - | 0.005μA |
Gain: | - | 10000 dB |
Non-linearity-Max: | - | 0.004% |
REACH SVHC: | - | No SVHC |

INA126P
(In Stock: 300)
Texas InstrumentsUnited States